EN
  • EN
  • DE

ADTSGF61NVTR

Part No ADTSGF61NVTR
Manufacturer Apem Inc.
Catalog Tactile Switches
Description SWITCH TACTILE / Tactile Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Tactile Switches
Mfr APEM Inc.
Series ADTS
Package Tape & Reel (TR)
Base Product Number ADTSGF
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9031
Standard Package 3,000
Win Source Part Number 1056487-ADTSGF61NVTR
Ultra Librarian 3D Model Ultra Librarian ADTSGF61NVTR CAD Model

Description

The ADTSGF61NVTR is a series of miniature toggle switches manufactured by Apem Inc. These switches are designed for a wide range of applications where a compact and reliable switching solution is required.

Applications:

  • Control panels
  • Instrumentation
  • Medical equipment
  • Communication equipment
  • Audio/video equipment
  • Testing equipment
  • Aerospace applications

Features:

  • Miniature size
  • Toggle actuator
  • Various contact configurations (SPST, SPDT, DPST, DPDT)
  • Multiple terminal options (solder lug, PC pin)
  • RoHS compliant
  • High electrical life
  • Sealed versions available
  • Various actuator and bushing options

Benefits:

  • Saves space in compact designs
  • Provides reliable switching performance
  • Offers design flexibility with various contact configurations and terminal options
  • Compliant with environmental regulations
  • Ensures long-term reliability
  • Suitable for use in harsh environments (sealed versions)

Additional Details:

The ADTSGF61NVTR switch features a robust construction to withstand demanding environments. The specific contact rating varies depending on the model, but it's typically rated for low current applications, often up to several amps at specified voltages. The switch's small size allows for high-density mounting on PCBs or panels. The toggle actuator provides positive tactile feedback, indicating the switch's state clearly.

The switch is often made of high-quality materials to ensure durability and long life. The insulation resistance is high, providing electrical isolation between the contacts and the switch body. The dielectric strength is also high, ensuring safe operation at rated voltages. The ADTSGF61NVTR's wide range of options allows designers to choose the best configuration for their specific application. It is a cost-effective switching solution that is designed for longevity and reliability.

This series of toggle switches from APEM finds extensive use across multiple industries where compact size and reliable switching functionality are paramount. Its robust design, combined with various termination styles, renders it ideal for instrumentation, control panels, and other equipment demanding consistent performance. Available actuator and bushing options provide enhanced flexibility in design and integration.

You May Also Be Interested in

Omron
Tactile Switches RoHS
Lowest to $0.1892
C&K Components
PTS645SL43SMTR92 LFS C&K Tactile Switches 6 mm Tact Switches datasheet, inventory, & pricing.
Need more? Email Us
E-SWITCH
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.7277
C&K Components
NANOT240BP C&K Tactile Switches datasheet, inventory, & pricing.
Lowest to $0.8324
Alps Alpine
SKSNLKE010 Alps Alpine Tactile Switches Mid mount single action, F=4.5N datasheet, inventory, & pricing.
Lowest to $0.2620
Korea Hro parts Co., Ltd.
Tactile Switch 250gf 2.5mm 6mm x 3.6mm Surface Mount
Lowest to $0.1456
Diptronics
Tactile Switch SPST 1.5mm 5.2mm x 5.2mm Surface Mount
Lowest to $0.1310
Alps Alpine
SKSJLEE010 Alps Alpine Tactile Switches 4.83.25mm Side Push Type (Surface Mount) datasheet, inventory, & pricing.
Lowest to $1.1177
Alps Alpine
SKSNLME010 Alps Alpine Tactile Switches TACT Switch 6.23.0mm Side Push Mid-mount Type (Surface Mount) datasheet, inventory, & pricing.
Lowest to $1.0100

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess