EN
  • EN
  • DE

A018207

Part No A018207
Manufacturer Apem Inc.
Catalog OEM Parts (A - B)
Description 16mm Industrial Control
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045009-A018207
Categories OEM Parts(A-B)
Manufacturer Apem Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A018207 CAD Model

Description

The APEM A018207 is a momentary push button switch designed for various applications. It is manufactured by APEM Inc., a well-known provider of high-quality switches and control solutions. This particular model is part of their broader range of push button switches and is known for its reliability and ease of use.

Applications

  • Control Panels: Used in control panels for industrial machinery and equipment where momentary action is needed.
  • Instrumentation: Integrated into measurement and testing instruments for user input.
  • Medical Devices: Incorporated into medical equipment where a reliable switch is crucial for operation.
  • Transportation: Found in transportation systems, such as trains and buses, for specific control functions.
  • Automation Systems: Utilized in automated systems for initiating or stopping processes.

Features

  • Momentary Action: Provides a brief electrical contact when pressed and returns to its original state when released.
  • Robust Construction: Built to withstand harsh environmental conditions and frequent use.
  • Compact Design: Suitable for applications where space is limited.
  • Variety of Actuator Styles: Available with different actuator styles to meet specific aesthetic and functional requirements.
  • Multiple Termination Options: Offers various termination options for easy integration into different circuit designs.

Benefits

  • Reliable Performance: Ensures consistent operation in demanding environments.
  • Easy Integration: Simplifies the design and assembly process.
  • Durable Design: Provides a long service life, reducing the need for frequent replacements.
  • Versatile Applications: Suitable for a wide range of applications due to its robust design and multiple options.
  • Enhanced Safety: Contributes to safer operation of equipment by providing a reliable control mechanism.

Additional Details

The A018207 switch typically features a contact rating suitable for low to medium current applications. It is often available in various colors and actuator shapes, allowing designers to choose the best option for their specific application. The mounting options usually include panel mounting, making it easy to install in various enclosures. The materials used in its construction are selected for durability and resistance to environmental factors such as moisture and temperature variations. Always refer to the manufacturer's datasheet for precise electrical and mechanical specifications to ensure proper application and usage.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess