EN
  • EN
  • DE

SM141K04LV

Part No SM141K04LV
Manufacturer ANYSOLAR Ltd
Catalog Solar Cells
Description MONOCRYST SOLAR CELL 123MW 2.76V / Monocrystalline Solar Cell 123 mW 2.76 V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Solar Cells
Mfr ANYSOLAR Ltd
Series IXOLAR™
Package Tray
Power (Watts) - Max 123 mW
Current @ Pmpp 55.1 mA
Voltage @ Pmpp 2.23 V
Current - Short Circuit (Isc) 58.6 mA
Type Monocrystalline
Voltage - Open Circuit 2.76 V
Temperature Range - Operating -40°C ~ 90°C
Package / Case Cells
Dimension 1.772" L x 0.591" W x 0.083" H (45.00mm x 15.00mm x 2.10mm)
Base Product Number SM141
Standard Package 50
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.43.0080
Win Source Part Number 1234110-SM141K04LV
Ultra Librarian 3D Model Ultra Librarian SM141K04LV CAD Model

Description

The SM141K04LV is a monocrystalline solar cell designed for use in sensors and transducers.

  • Series: IXOLAR™
  • Package: Tray
  • Standard Package: 50
  • Power (Watts) - Max: 123 mW
  • Operating Temperature: -40°C to 90°C
  • Dimension: 1.772" L x 0.591" W x 0.083" H (45.00mm x 15.00mm x 2.10mm)
  • Current @ Pmpp: 55.1 mA
  • Voltage @ Pmpp: 2.23 V
  • Voltage - Open Circuit: 2.76 V
  • Current - Short Circuit (Isc): 58.6 mA
  • ECCN: EAR99

You May Also Be Interested in

ANYSOLAR Ltd
MONOCRYST SOLAR CELL 695MW 6.22V / Monocrystalline Solar Cell 695 mW 6.22 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 980MW 6.91V / Monocrystalline Solar Cell 980 mW 6.91 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 89MW 2.52V / Monocrystalline Solar Cell 89 mW 2.52 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 714MW 5.04V / Monocrystalline Solar Cell 714 mW 5.04 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 184MW 6.22V / Monocrystalline Solar Cell 184 mW 6.22 V
Need more? Email Us
IXYS
PHOTOVOLTAIC SOLAR CELL 4.5V
Lowest to $8.8508
Voltaic Systems
0.6W 6V SOLAR PANEL ETFE
Lowest to $5.7357
IXYS
MONO SOLAR CELL 22MM X 7MM / High Efficiency Solar Cell
Lowest to $19.5645
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 123MW 2.76V / Monocrystalline Solar Cell 123 mW 2.76 V
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess