EN
  • EN
  • DE
  • IT

A5645H

Part No A5645H
Manufacturer Antenova
Catalog RF Antennas
Description A5645H MICA 2.4 GHZ SMD HALOGEN  /  2.45GHz 802.11a/b/g/n, Bluetooth, Wi-Fi, ZigBee™ Chip RF Antenna 2.4GHz ~ 2.5GHz Solder Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Antennas
Mfr Antenova
Series Mica
Package Tape & Reel
RF Family/Standard 802.15.4, Bluetooth, WiFi
Frequency Group UHF (2GHz ~ 3GHz)
Frequency (Center/Band) 2.45GHz
Frequency Range 2.4GHz ~ 2.5GHz
Antenna Type Chip
Number of Bands 1
VSWR 1.8
Termination Solder
Mounting SMD (SMT)
Height (Max) 0.130" (3.30mm)
Applications 802.11a/b/g/n, Bluetooth, Wi-Fi, ZigBee™
Base Product Number A5645
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8529.10.9100
Other Names 627-1123-6,627-1123-2,627-1123-1
Standard Package 2,000
Win Source Part Number 1205381-A5645H
Ultra Librarian 3D Model Ultra Librarian A5645H CAD Model

Description

The Antenova Mica RF chip antenna is a high-performance antenna designed for 802.11a/b/g/n, Bluetooth, Wi-Fi, and ZigBee applications.

  • Application: 802.11a/b/g/n, Bluetooth, Wi-Fi, ZigBee
  • Frequency Range: 2.4GHz ~ 2.5GHz
  • Frequency (Center/Band): 2.45GHz
  • Mounting Type: SMD (SMT)
  • Termination: Solder
  • Packaging: Tape & Reel
  • Standard Package: 2,000
  • VSWR: 1.8
  • Frequency Group: UHF (2GHz ~ 3GHz)
  • Antenna Type: Chip
  • Height: 0.130" (3.30mm)

You May Also Be Interested in

Taoglas Limited
RF ANT 915MHZ WHIP STR N MALE
Need more? Email Us
Taoglas Limited
RF ANT 850MHZ/900MHZ WHIP STR N
Need more? Email Us
Taoglas Limited
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us
Ezurio
RF ANT 2.4GHZ PCB TRACE CONN
Need more? Email Us
Taoglas Limited
RF ANT 892MHZ/1.9GHZ WHIP STR
Need more? Email Us
Digi International
RF ANT 2.4GHZ WHIP TILT RP-SMA
Need more? Email Us
Molex, LLC
204286-0001 Molex Antennas Ceramic GPS BeiDou GLONASS Antenna datasheet, inventory, & pricing.
Lowest to $3.8593
Taoglas Limited
RF ANT 169MHZ WHIP STR SMA MALE
Need more? Email Us
Taoglas Limited
RF ANT 892MHZ/1.9GHZ FLAT PATCH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess