EN
  • EN
  • DE

A5645

Part No A5645
Manufacturer Antenova
Catalog RF Antennas
Description RF ANT 2.4GHZ PCB TRACE SLDR SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Antennas
Mfr Antenova
Series Mica
Package Tape & Reel
Product Status Obsolete
RF Family/Standard 802.15.4, Bluetooth, WiFi
Frequency Group UHF (2GHz ~ 3GHz)
Frequency (Center/Band) 2.4GHz
Frequency Range 2.4GHz ~ 2.5GHz
Antenna Type PCB Trace
Number of Bands 1
VSWR 1.5
Gain 1.2dBi
Termination Solder
Mounting Type Surface Mount
Height (Max) 0.130" (3.30mm)
Applications Bluetooth, WiMedia™, WLAN, Zigbee™
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8529.10.9100
Win Source Part Number 852735-A5645
Ultra Librarian 3D Model Ultra Librarian A5645 CAD Model

Description

The Mica RF Antenna (Part Number: 852735-A5645) is a versatile component suitable for various wireless applications such as Bluetooth, WiMedia™, WLAN, and Zigbee™.

  • Frequency Range: 2.4GHz ~ 2.5GHz
  • Frequency Group: UHF (2GHz ~ 3GHz)
  • VSWR: 1.5
  • Gain: 1.2dBi
  • Antenna Type: PCB trace antenna
  • Termination: solder
  • Package: tape & reel
  • Standard Package: 2,000 pcs
  • Height: 0.130" (3.30mm)
  • Mounting Type: surface mountable
  • Status: obsolete

You May Also Be Interested in

Pulse
ANT BASE-WHP ENC 5DB 825-896 M
Need more? Email Us
Rainsun
RF ANTENNA Patch Surface Mount
Lowest to $0.7859
Siretta Ltd
MIMO 2-PORT LTE OMNI ANTENNA 360
Need more? Email Us
Pulse
ANT DAS DIR 4G LTE 5G CBRS MIMO
Need more? Email Us
Pulse
ANTENNA COIL-WHP UTY 34-40 MHZ
Need more? Email Us
Pulse
ANT CH SPG BASE-WH ENC4.5DB825
Need more? Email Us
Antenova
RF ANT 915GHZ CHIP
Lowest to $2.9105
Pulse
ANT 5G FR1 WIFI 6E/7 GNSS MIMO
Need more? Email Us
Molex, LLC
47948-0001 Molex Antennas 2.4G SMD ANTENNA ON GROUND 50 OHMS datasheet, inventory, & pricing.
Lowest to $1.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4280 $58.2760
42+ $2.8124 $118.1208
64+ $2.7246 $174.3744
88+ $2.6369 $232.0472
114+ $2.5491 $290.5974
152+ $2.2857 $347.4264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,875 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess