EN
  • EN
  • DE

BD2200GUL

Part No BD2200GUL
Manufacturer Rohm Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Power management switch IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1152555-BD2200GUL
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD2200GUL CAD Model

Description

The BD2200GUL is a power distribution switch and load driver from Rohm Semiconductor, designed to efficiently manage power distribution in electronic systems. This device integrates a high-side MOSFET switch with protection features such as overcurrent protection and thermal shutdown. It's ideal for applications requiring controlled power delivery and load management.

Applications:

  • USB power management: Used for controlling power to USB ports.
  • Power distribution in portable devices: Implemented in smartphones, tablets, and laptops.
  • Industrial control systems: Utilized in power distribution for sensors and actuators.
  • LED lighting: Applied in LED drivers for controlling lighting power.
  • Hot-swap applications: Employed in systems requiring insertion and removal of modules under power.

Features:

  • Overcurrent protection: Protects against excessive current draw.
  • Thermal shutdown: Prevents overheating by shutting down the switch.
  • Low on-resistance: Minimizes power loss during conduction.
  • Small package: Available in a compact package for space-constrained applications.
  • Enable/disable control: Allows for precise control of power distribution.

Benefits:

  • Enhanced system protection: Prevents damage from overcurrent and overheating.
  • Improved power efficiency: Low on-resistance reduces power dissipation.
  • Compact design: Small package size allows for flexible integration.
  • Precise control: Enable/disable feature allows for controlled power delivery.
  • Reliable operation: Robust design ensures consistent performance.

Additional Details:

The BD2200GUL is designed to operate over a wide input voltage range and can switch a variety of loads. Its overcurrent protection feature is typically adjustable to allow for customization based on the application requirements. The thermal shutdown feature is designed to activate when the device temperature exceeds a safe limit, preventing damage to the switch and the surrounding components. The device is typically available in a small surface-mount package such as a WLCSP or SON.

This power distribution switch and load driver is a versatile solution for applications requiring controlled power delivery and robust protection features. Its compact design and comprehensive feature set make it an ideal choice for a wide range of electronic systems.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess