EN
  • EN
  • DE
  • IT

A10381

Part No A10381
Manufacturer Antenova
Catalog RF Antennas
Description RF ANT 2.4GHZ CHIP SOLDER SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features 2.4GHz Bluetooth, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.5dBi Solder Surface Mount
Manufacturer Antenova
Series Indica
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8529.10.9100
Other Part Number 627-1025-6, 627-1025-2, 627-1025-1, 627-1025, 2266-A10381, 627-1026, 627-1029-ND, 627-1029, 627-1026-ND, 627-1025-ND
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858796-A10381
Ultra Librarian 3D Model Ultra Librarian A10381 CAD Model

Description

The Antenova A10381 is a chip RF antenna designed for use in electronic circuits.

  • Series: Indica
  • Frequency Range: 2.4GHz to 2.5GHz
  • Gain: 1.5dBi
  • Package: Reel
  • Quantity: 5,000
  • Supply and Demand Status: Limited
  • Win Source Part Number: 858796-A10381

You May Also Be Interested in

Taoglas Limited
RF ANT 169MHZ WHIP STR SMA MALE
Need more? Email Us
Taoglas Limited
RF ANT 850MHZ/900MHZ FLAT PATCH
Need more? Email Us
Taoglas Limited
RF ANT 868MHZ WHIP RA SMA MALE
Need more? Email Us
Digi International
RF ANT 2.4GHZ WHIP TILT RP-SMA
Need more? Email Us
TE Connectivity
RF ANT 915MHZ WHIP TILT RP-SMA
Need more? Email Us
Phoenix Contact
RF ANT 2.4GHZ WHIP STR BRKT MT
Need more? Email Us
Taoglas Limited
RF ANT 850MHZ/900MHZ WHIP STR N
Need more? Email Us
Taoglas Limited
WI-FI OMNIDIRECTIONAL CP 50MM SI
Need more? Email Us
Taoglas Limited
RF ANT 892MHZ/1.9GHZ FLAT PATCH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7406 $60.2932
52+ $2.2488 $116.9376
80+ $2.1785 $174.2800
110+ $2.1083 $231.9130
142+ $2.0379 $289.3818
190+ $1.8271 $347.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess