Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838102-SM8205AOC-TR
Ultra Librarian 3D Model Ultra Librarian SM8205AOC-TR CAD Model

Description

The SM8205AOC-TR is a high-performance dual N-channel MOSFET designed and manufactured by Anpec Electronics. This component is widely used in various power management and switching applications due to its low on-resistance and fast switching speed. It is typically supplied in a compact SOP-8 package, which makes it suitable for space-constrained applications.

Applications

  • DC-DC converters: Used to efficiently convert voltage levels in electronic devices.
  • Load switching: Controls the flow of power to various loads, improving energy efficiency.
  • Power management in portable devices: Ideal for smartphones, tablets, and laptops due to its small size and high efficiency.
  • Battery management systems (BMS): Protects and manages battery charging and discharging.

Features

  • Dual N-Channel MOSFET: Provides two independent channels for versatile circuit designs.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enhances the performance of high-frequency applications.
  • Compact SOP-8 Package: Allows for high-density circuit board designs.
  • High Drain-Source Voltage (VDS): Suitable for a wide range of voltage levels.

Benefits

  • Increased Energy Efficiency: Low on-resistance reduces power dissipation, leading to longer battery life in portable devices.
  • Improved System Performance: Fast switching speed enhances the responsiveness of power management circuits.
  • Reduced Board Space: Compact package allows for smaller and more efficient designs.
  • Enhanced Thermal Performance: Efficient heat dissipation ensures stable operation even under high load conditions.
  • Reliable Operation: Designed for robust performance in demanding environments.

The SM8205AOC-TR is designed to provide efficient and reliable power switching capabilities. It typically features a drain-source voltage rating of around 20V and a continuous drain current of approximately 6A, although these values can vary depending on the specific datasheet revision. Its low gate charge contributes to faster switching speeds and reduced switching losses. It is also RoHS compliant, making it suitable for environmentally conscious applications.

This MOSFET is commonly found in applications requiring high efficiency and compact size, such as voltage regulators, power adapters, and portable electronic devices. Its performance characteristics make it a preferred choice for designers seeking to optimize power management in their systems.

You May Also Be Interested in

Mitsumi
Need more? Email Us
ECAD model for PST7045T
Prisemi
Lowest to $0.0390
ECAD model for PTVSHC1DF12VB
Pericom
Need more? Email Us
ECAD model for PT7M6427CLTA3
Parade
Lowest to $2.8240
ECAD model for PS8401ATQFN40GTR-A3
Powtech
Need more? Email Us
ECAD model for PT4107ESOH
Powtech
30V, 1.2A Step-down High Brightness LED Driver with 5000:1 Dimming
Lowest to $0.3389
ECAD model for PT4115BSOH
Rohm Semiconductor
Need more? Email Us
ECAD model for PTZ5.1A
NXP / Nexperia
Enhanced performance HDMI/DVI level shifter with active DDC buffer, supporting 3 Gbit/s operation
Lowest to $1.8140
ECAD model for PTN3360DBS
Powtech
Lowest to $82.7659
ECAD model for PT5108X23E-28

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention