Products specifications Report Issue?

Win Source Part Number WS1194883-CPC1708J
Win Source Part Number Cross
Manufacturer IXYS Integrated Circuits Division
Category Relays Solid State Relays
Series CPC, OptoMOS®
Package Bulk
Product Status Active
Mounting Type Through Hole
Circuit SPST-NO (1 Form A)
Output Type DC
Voltage - Input 1.2VDC
Ultra Librarian 3D Model Ultra Librarian CPC1708J CAD Model

Description

The IXYS CPC series solid-state relay is a reliable and high-performance switching device.

  • Series: CPC
  • Manufacturer: IXYS
  • Input Voltage: 1.2 VDC
  • Output Type: DC
  • Circuit: SPST-NO
  • Mounting Type: Through Hole
  • Package: Bulk

You May Also Be Interested in

Panasonic
SSR RELAY SPST-NO 900MA 0-600V
Need more? Email Us
ECAD model for AQH2223AZ
Toshiba Semiconductor and Storage
MEASUREMENT INSTRUMENTS LOGIC IC TESTERS / MEMORY TESTERS BOARD TESTERS / SCANNERS
Lowest to $6.8639
ECAD model for TLP3121
Sharp Microelectronics
IT(rms)≤0.6A, Zero Cross type DIP 8pin Triac output SSR
Lowest to $1.4631
ECAD model for PR36MF21NSZF
ON Semiconductor
PHOTOVOLTAIC SOLID-STATE RELAY OPTOCOUPLERS | SSR RELAY SPST-NO 140MA 0-400V
Need more? Email Us
ECAD model for HSR412
IXYS
Dual Single-Pole OptoMOS Relay Normally Open & Normally Closed | SSR RELAY SPST-NO/NC 1A 0-60V
Need more? Email Us
ECAD model for LBA710STR
Toshiba Semiconductor and Storage
Cordless Telephones PBX Modems
Need more? Email Us
ECAD model for TLP222G-2
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 3.5A 0-40V
Need more? Email Us
ECAD model for TLP3544(TP1,F)
IXYS
DUAL POLE OptoMOS Relay | RELAY SPST-NO/NC 170MA 0-250V
Need more? Email Us
ECAD model for LBA126
Siemens
1 Form C
Need more? Email Us
ECAD model for LH1533

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4880 $62.4400
10+ $10.2466 $102.4660
16+ $9.9264 $158.8224
21+ $9.6062 $201.7302
27+ $9.2860 $250.7220
37+ $8.3253 $308.0361
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 110 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention