EN
  • EN
  • DE

SM8205ACTC-TRG

Part No SM8205ACTC-TRG
Manufacturer Anpec
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 327237-SM8205ACTC-TRG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM8205ACTC-TRG CAD Model

Description

The SM8205ACTC-TRG is a dual N-channel MOSFET manufactured by Anpec Electronics. It is designed for load switching and power management applications, particularly in portable devices where efficiency and space are critical. This MOSFET features a low on-resistance (RDS(on)), minimizing power loss during switching. The 'TRG' suffix generally denotes tape and reel packaging, suitable for automated assembly processes.

Applications:

  • Load switching
  • Power management circuits
  • Battery protection
  • DC-DC converters
  • Power multiplexing

Features:

  • Dual N-channel MOSFETs
  • Low on-resistance (RDS(on))
  • Low gate threshold voltage (VGS(th))
  • Fast switching speed
  • Surface-mount package

Benefits:

  • High efficiency in power delivery
  • Reduced power dissipation and heat generation
  • Simplified circuit design
  • Compact solution for space-constrained applications
  • Improved system performance and reliability

Additional Details:

The SM8205ACTC-TRG integrates two independent N-channel MOSFETs in a single package, offering a compact solution for load switching applications. Its low on-resistance ensures minimal voltage drop and power loss when the MOSFET is conducting. The low gate threshold voltage allows it to be easily driven by low-voltage control signals. The fast switching speed makes it suitable for high-frequency switching applications, such as DC-DC converters. The surface-mount package enables efficient assembly on printed circuit boards. Refer to the datasheet for detailed specifications, including drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and thermal resistance. This MOSFET is commonly used in portable electronic devices and other applications where efficient and compact load switching is required.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess