EN
  • EN
  • DE

SM1A15NSUC-TRG

Part No SM1A15NSUC-TRG
Manufacturer Anpec
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 326456-SM1A15NSUC-TRG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM1A15NSUC-TRG CAD Model

Description

The SM1A15NSUC-TRG is a power management integrated circuit (PMIC) manufactured by Anpec. It's designed to efficiently manage power in portable and battery-operated devices. This component integrates several key features for optimal power conversion and protection.

Applications:

  • Smartphones
  • Tablets
  • Portable Gaming Devices
  • Wearable Technology (Smartwatches, Fitness Trackers)
  • Low-Power IoT Devices

Features:

  • High-Efficiency DC-DC Conversion: Minimizes power loss during voltage conversion, leading to extended battery runtime.
  • Low Quiescent Current: Reduces power draw in idle or standby modes, preserving battery charge.
  • Overvoltage Protection (OVP): Prevents damage from excessive input voltage.
  • Overcurrent Protection (OCP): Limits current flow to protect the device and connected components.
  • Short-Circuit Protection (SCP): Shuts down the device in the event of a short circuit.
  • Thermal Shutdown: Protects the IC from overheating by automatically shutting down when temperature exceeds safe limits.
  • Compact Package: Allows for integration in small form-factor devices.

Benefits:

  • Extended Battery Life: The high efficiency and low quiescent current significantly extend battery life in portable applications.
  • Enhanced System Reliability: Comprehensive protection features (OVP, OCP, SCP, Thermal Shutdown) improve system reliability and prevent damage due to electrical faults.
  • Simplified Design: Integrated power management functions simplify circuit design and reduce the number of external components needed.
  • Reduced Board Space: The compact package contributes to smaller and more compact device designs.
  • Improved Power Management: Optimizes power usage and regulation, resulting in better overall system performance.

Additional Details:

The SM1A15NSUC-TRG is commonly used with single-cell Lithium-ion batteries. It provides regulated output voltages tailored for different system components. Consult the Anpec product datasheet for detailed specifications, including voltage and current ratings, switching frequencies, and protection thresholds. Adhering to datasheet recommendations is critical for optimal performance and long-term reliability. Pay close attention to thermal management guidelines to ensure proper heat dissipation.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $25.5532

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess