EN
  • EN
  • DE

APW7108NI-TRG

Part No APW7108NI-TRG
Manufacturer Anpec
Catalog END - OF - LIFE
Description Dual Mobile-Friendly PWM Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146956-APW7108NI-TRG
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APW7108NI-TRG CAD Model

Description

The APW7108NI-TRG is a high-efficiency synchronous buck converter from Anpec Electronics. It's designed to provide regulated voltage for a wide range of applications. It features synchronous rectification to improve efficiency and integrates protection features to ensure reliable operation. This converter is suitable for applications requiring step-down voltage conversion with minimal power loss.

Applications:

  • Notebook Computers: Core voltage regulation for CPUs.
  • Graphics Cards: Powering GPUs.
  • LCD Monitors: Supplying voltage to the display panel and other components.
  • Set-Top Boxes: Voltage regulation in set-top box systems.
  • Embedded Systems: Point-of-load regulation in various embedded applications.

Features:

  • Synchronous Rectification: Improves efficiency by using MOSFETs as synchronous rectifiers.
  • Integrated Gate Drivers: Reduces the need for external components by integrating gate drivers.
  • Adjustable Output Voltage: Allows the output voltage to be adjusted to meet specific requirements.
  • Overcurrent Protection (OCP): Protects the converter and load from excessive current.
  • Overtemperature Protection (OTP): Prevents damage by shutting down the converter during overheating.
  • Under Voltage Lockout (UVLO): Ensures safe operation by disabling the converter during low input voltage.
  • Enable Control: Allows for easy on/off control and power sequencing.

Benefits:

  • High Efficiency: Synchronous rectification minimizes power loss and reduces heat.
  • Compact Solution: Fewer external components contribute to a smaller overall design.
  • Reliable Operation: Protection features enhance the robustness and longevity of the system.
  • Flexible Design: Adjustable output voltage allows for use in various applications.
  • Simplified PCB Layout: Integration reduces layout complexity.
  • Cost-Effective: Provides a good balance of performance and cost.

Additional Details:

The APW7108NI-TRG is designed to operate with a wide input voltage range and provide a stable output voltage. The overcurrent and overtemperature protection mechanisms ensure the converter operates within safe limits. The adjustable output voltage is typically set using external resistors. The device is commonly found in a QFN package.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess