EN
  • EN
  • DE

APW7104BI-TR

Part No APW7104BI-TR
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817729-APW7104BI-TR
Ultra Librarian 3D Model Ultra Librarian APW7104BI-TR CAD Model

Description

The APW7104BI-TR is a synchronous rectified step-down converter manufactured by Anpec. This device is designed to efficiently convert a higher voltage to a lower voltage with high efficiency and minimal external components. It integrates both high-side and low-side MOSFETs, simplifying the design process and reducing the overall solution size.

Applications:

  • Point-of-Load (POL) Converters: Used in various electronic devices to provide the required voltage levels for different components.
  • Set-Top Boxes: Powers the internal circuitry of set-top boxes, ensuring stable and reliable operation.
  • LCD Monitors: Provides the necessary voltage rails for the LCD panel and associated electronics.
  • Networking Equipment: Used in routers, switches, and other networking devices to efficiently power the various components.
  • Portable Devices: Powers handheld devices like smartphones, tablets, and portable media players.

Features:

  • High Efficiency: Synchronous rectification minimizes power loss and maximizes efficiency.
  • Integrated MOSFETs: Simplifies the design and reduces the number of external components needed.
  • Adjustable Output Voltage: Allows the output voltage to be set according to the specific requirements of the application.
  • Over-Current Protection (OCP): Protects the device and the load from damage in case of an over-current condition.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage, preventing damage.
  • Short-Circuit Protection (SCP): Shuts down the device in case of a short-circuit condition.
  • Thermal Shutdown Protection: Protects the device from overheating by shutting it down when the temperature exceeds a certain threshold.
  • Wide Input Voltage Range: Operates over a wide range of input voltages, providing flexibility in various applications.
  • Small Footprint: Available in a compact package, making it suitable for space-constrained applications.

Benefits:

  • Increased Efficiency: Reduces power consumption and extends battery life in portable devices.
  • Simplified Design: Integrated MOSFETs and minimal external components simplify the design process.
  • Improved Reliability: Built-in protection features enhance the reliability of the device and the load.
  • Reduced Solution Size: Compact package allows for smaller and more compact designs.
  • Lower System Cost: Reduced number of external components lowers the overall system cost.

The APW7104BI-TR is supplied in a standard surface-mount package, facilitating easy assembly and integration into various electronic devices. Its combination of high efficiency, integrated features, and protection circuits make it a reliable and cost-effective solution for point-of-load conversion applications.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess