The APR3011-26AI-TRL is a power management integrated circuit (PMIC) manufactured by Anpec Electronics. It's a highly integrated step-down converter designed for various portable and embedded applications.
Applications:
- Portable devices
- Battery-powered equipment
- Point-of-load regulators
- Embedded systems
- Wireless communication devices
Features:
- High efficiency synchronous buck converter
- Wide input voltage range
- Adjustable output voltage
- Integrated power MOSFETs
- Over-current protection (OCP)
- Short-circuit protection (SCP)
- Over-temperature protection (OTP)
Benefits:
- Extends battery life in portable devices due to high efficiency.
- Provides a stable and regulated output voltage for sensitive components.
- Reduces the number of external components, simplifying design and saving space.
- Protects the device from damage due to over-current, short-circuit, or over-temperature conditions.
Technical Specifications:
- Input Voltage Range: Typically 2.5V to 5.5V
- Output Voltage: Adjustable, typically 0.6V to Vin
- Output Current: Up to 2A
- Switching Frequency: Typically 1.5MHz
- Efficiency: Up to 95%
- Protection Features: OCP, SCP, OTP
- Package: Typically a small QFN package
The Anpec APR3011-26AI-TRL is an efficient and compact PMIC ideal for a variety of portable and embedded applications. Its integrated features and protection mechanisms ensure reliable operation and simplify system design. The high switching frequency allows for the use of small external components, further reducing the overall solution size. This part number with the suffix TRL usually means it is Tape and Reel packaging for automated assembly lines.