EN
  • EN
  • DE
  • IT

APM3195PUC-TRL

Part No APM3195PUC-TRL
Manufacturer Anpec
Catalog Hard To Find
Description P-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146503-APM3195PUC-TRL
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APM3195PUC-TRL CAD Model

Description

The APM3195PUC-TRL is a P-Channel enhancement mode power MOSFET manufactured by Anpec Electronics. It's designed for load switching, power management, and high-side switching applications. Being a P-Channel MOSFET, it is turned on by a gate voltage that is lower than the source voltage, simplifying driving circuitry in many applications.

Applications:

  • Load Switching: Controlling power to various loads in electronic circuits.
  • Power Management: Regulating power distribution in portable devices.
  • High-Side Switching: Switching power to a load connected to the positive supply rail.
  • Battery Protection Circuits: Used in battery management systems for overcharge and overdischarge protection.
  • Power Supplies: Can be found in certain power supply designs.

Features:

  • P-Channel Enhancement Mode: Easier to drive in high-side switching configurations.
  • Low On-Resistance (RDS(on)): Reduces power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Low Gate Charge: Reduces switching losses.
  • Avalanche Rated: Can withstand voltage spikes.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Simplified Driving Circuitry: P-Channel configuration often simplifies the gate driving requirements, lowering component count.
  • High Efficiency: Low on-resistance reduces power dissipation, improving overall efficiency.
  • Improved System Reliability: Robust design can withstand voltage transients.
  • Compact Size: Suitable for space-constrained applications.

Additional Details:

The APM3195PUC-TRL is commonly used in portable devices for load switching and other power management tasks. Because it's a P-Channel MOSFET, it's important to carefully consider the gate-source voltage (VGS) and drain-source voltage (VDS) ratings to ensure the device operates within its specified limits. A gate resistor is typically used to limit gate current and prevent unwanted oscillations. Refer to the Anpec datasheet for detailed electrical characteristics, thermal specifications, and example application circuits. This documentation will provide information about maximum VGS, VDS, drain current (ID), and RDS(on) values under various conditions.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess