EN
  • EN
  • DE
  • IT

APL5508-25AC-TR

Part No APL5508-25AC-TR
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817593-APL5508-25AC-TR
Ultra Librarian 3D Model Ultra Librarian APL5508-25AC-TR CAD Model

Description

The APL5508-25AC-TR is a low dropout (LDO) linear regulator IC manufactured by Anpec Electronics. It's designed to provide a stable 2.5V output voltage from a higher input voltage, even when the input voltage is close to the output voltage. This makes it ideal for battery-powered and portable applications where maintaining a consistent voltage supply is critical.

Applications:

  • Portable Electronics: Smartphones, tablets, and other handheld devices requiring stable voltage rails.
  • Battery-Powered Devices: Wireless sensors, IoT devices, and portable medical equipment.
  • Post-Regulation: Smoothing the output of switching regulators for sensitive analog circuits.
  • Microcontroller Power: Providing a stable power supply for microcontrollers and digital logic.
  • Wireless Communication: Powering RF transceivers and other wireless components.

Features:

  • Low Dropout Voltage: Maintains regulation with a minimal voltage difference between input and output.
  • Fixed Output Voltage: Provides a precise and stable 2.5V output voltage.
  • Stable with Ceramic Capacitors: Designed for stable operation with low-ESR ceramic capacitors.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown: Shuts down the regulator in case of overheating to prevent damage.
  • Enable/Disable Control: Allows for turning the regulator on or off for power saving.
  • Small Package: Typically available in a small SOT-23 or similar package, minimizing board space.

Benefits:

  • Extended Battery Life: The high efficiency of the LDO regulator maximizes battery life in portable devices.
  • Improved System Reliability: Overcurrent and thermal shutdown protection enhance system reliability.
  • Reduced Board Space: The small package and compatibility with ceramic capacitors save board space.
  • Simplified Design: The fixed output voltage simplifies the design process.
  • Stable Power Supply: Provides a clean and stable power supply for sensitive electronic components.

Additional Details:

The APL5508-25AC-TR typically operates with an input voltage range of 2.7V to 5.5V. The dropout voltage is typically a few hundred millivolts at the rated output current. It is recommended to use a ceramic capacitor with a value of 1μF to 10μF at the output for stability. The operating temperature range is typically -40°C to +85°C. For detailed specifications, including the exact package dimensions, pinout, and electrical characteristics, refer to the manufacturer's datasheet.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess