EN
  • EN
  • DE

APL5320-33QFI-TRG

Part No APL5320-33QFI-TRG
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817585-APL5320-33QFI-TRG
Ultra Librarian 3D Model Ultra Librarian APL5320-33QFI-TRG CAD Model

Description

The APL5320-33QFI-TRG is a low dropout (LDO) linear regulator manufactured by Anpec Electronics. LDO regulators are designed to provide a stable output voltage even when the input voltage is close to the output voltage, making them suitable for various power management applications, especially in battery-powered devices.

Applications

  • Battery-powered devices: Provides regulated voltage for microcontrollers, sensors, and other components.
  • Portable electronics: Used in smartphones, tablets, MP3 players, and other portable devices.
  • Wireless communication devices: Powers RF components, baseband processors and other circuitry.
  • Microcontroller power supplies: Offers a stable and clean power supply rail for microcontrollers.
  • Sensor power supplies: Regulates the voltage for sensors to improve accuracy and stability.

Features

  • Low dropout voltage: Maintains regulation with a small difference between the input and output voltage, maximizing battery life.
  • Fixed output voltage: Provides a fixed 3.3V output voltage.
  • Low quiescent current: Minimizes power consumption when the load current is low, crucial for extending battery life.
  • Overcurrent protection: Protects the regulator and connected components from damage in overcurrent conditions.
  • Thermal shutdown: Prevents overheating by shutting down the regulator when the temperature exceeds a safe limit, enhancing reliability.

Benefits

  • Extended battery life: Low quiescent current and low dropout voltage extend battery life in portable applications.
  • Stable voltage regulation: Provides a stable and accurate regulated voltage, improving the performance of connected circuits.
  • Improved system performance: Contributes to overall system performance and reliability by providing clean and stable power.
  • Robust protection: Protects the regulator and the system from damage due to overcurrent and overheating.
  • Compact design: Allows for easy integration into small, portable devices.

Additional Details

The APL5320-33QFI-TRG requires external ceramic capacitors at the input and output for stability and optimal performance. The datasheet provides recommended capacitor values and ESR (Equivalent Series Resistance) requirements. The regulator comes in a small, surface-mount package, facilitating automated assembly. Proper PCB layout techniques are important to minimize noise and ensure stable operation, especially considering the low voltage and sensitive applications for which it is designed.

You May Also Be Interested in

Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Others
Lowest to $0.3269

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7937 $62.7795
80+ $1.4726 $117.8080
125+ $1.4264 $178.3000
170+ $1.3802 $234.6340
220+ $1.3340 $293.4800
290+ $1.1966 $347.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess