EN
  • EN
  • DE

APL5320-28QFI-TRG

Part No APL5320-28QFI-TRG
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817584-APL5320-28QFI-TRG
Ultra Librarian 3D Model Ultra Librarian APL5320-28QFI-TRG CAD Model

Description

The APL5320-28QFI-TRG is a dual, low-dropout (LDO) linear regulator from Anpec Electronics, designed to provide two independent, stable voltage outputs. This device is suitable for applications requiring multiple voltage rails, such as powering different sections of a portable device or providing separate power supplies for analog and digital circuits. Its low dropout voltage allows it to operate efficiently even with small input-output voltage differentials, making it ideal for battery-powered systems.

Applications:

  • Smartphones and Tablets: Powering different ICs like the application processor, display driver, and audio amplifier.
  • Portable Media Players: Providing regulated voltage for the display, audio codec, and memory components.
  • Digital Cameras: Supplying power to the image sensor, processor, and LCD screen.
  • Wireless Modules: Powering Bluetooth, Wi-Fi, and other RF communication circuits.
  • Wearable Devices: Regulating voltage for sensors, microcontrollers, and display units.

Features:

  • Dual LDO Regulators: Offers two independent voltage regulators in a single package.
  • Low Dropout Voltage: Ensures efficient regulation even with low input voltages.
  • High Output Accuracy: Provides stable and precise output voltage for reliable operation.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Independent Enable Control: Allows each regulator to be turned on or off separately.
  • Over-Current Protection: Protects the regulator and load from damage due to excessive current draw.
  • Over-Temperature Protection: Prevents thermal damage to the regulator in high-temperature environments.
  • Small Package Size: Available in a compact QFN package for space-constrained applications.

Benefits:

  • Reduced Component Count: Integrates two regulators into one package, saving board space and reducing BOM costs.
  • Extended Battery Life: Low quiescent current and efficient regulation minimize power consumption.
  • Improved System Reliability: Stable and accurate output voltages ensure reliable operation of downstream circuits.
  • Flexibility in Design: Independent enable control allows for flexible power management schemes.
  • Protection Against Damage: Over-current and over-temperature protection features enhance system robustness.

Additional Details:

The APL5320-28QFI-TRG typically offers a fixed output voltage of 2.8V for one or both of its LDOs, but other voltage options may be available in the APL5320 series. It is designed to operate with input voltages in the range of 2.5V to 5.5V. The device's over-temperature protection feature shuts down the regulator when the junction temperature exceeds a certain threshold, preventing thermal damage. Furthermore, the integrated over-current protection limits the output current to a safe level, protecting both the regulator and the connected load. The APL5320 family comes in a space-saving QFN package, making it ideal for portable and compact electronic devices.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess