EN
  • EN
  • DE

APL5312-29BI-TRL

Part No APL5312-29BI-TRL
Manufacturer Anpec
Catalog HOT - SALES and EOL Components (0 - A)
Description Ultra-Low-Noise, High PSRR, Low-Dropout, 300mA Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 223455-APL5312-29BI-TRL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APL5312-29BI-TRL CAD Model

Description

APL5312-29BI-TRL Linear Voltage Regulator

The APL5312-29BI-TRL is a high-performance linear voltage regulator with exceptional load and line regulation features. Designed for seamless integration into various electronic systems, it's perfect for applications demanding stable voltage supply.

  • Features and Benefits:
    • Output Voltage: 2.9V with high accuracy
    • Low Dropout Voltage: Ensures efficient operation even with minimum input-to-output differential voltage.
    • Built-in Over Current Protection: Enhances device safety and longevity.
    • Thermal Shutdown: Prevents device overheating and damage.
  • Applications/Projects:
    • Consumer Electronics
    • Battery-Powered Devices
    • Embedded Systems

These features make it ideal for providing a stable power supply in microcontroller-based systems and portable electronic gadgets.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.47uH 2.68KOhm 5% 7.9MHz Ferrite 0.31A 0.73Ohm DCR 0402 T/R / Chip Inductors – 0402AF Series (1005)
Lowest to $0.5518
EPCOS (TDK)
Need more? Email Us
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
Wurth Electronics Inc
Lowest to $1.1304
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Coilcraft
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess