EN
  • EN
  • DE

APL5312-18S5I-TRL

Part No APL5312-18S5I-TRL
Manufacturer Anpec
Catalog Hard To Find
Description Ultra-Low-Noise, High PSRR, Low-Dropout, 300mA Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146386-APL5312-18S5I-TRL
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APL5312-18S5I-TRL CAD Model

Description

The APL5312-18S5I-TRL is a dual, low dropout (LDO) linear regulator manufactured by Anpec Electronics. It provides two independent regulated output voltages, making it suitable for applications requiring multiple voltage rails. It is designed for efficiency and compact size, ideal for portable and battery-powered devices.

Applications

  • Portable Electronics: Powering multiple components with different voltage requirements.
  • Smartphones and Tablets: Supplying power to various ICs within the device.
  • Wireless Modules: Regulating voltage for RF transceivers and other wireless components.
  • Digital Cameras: Providing stable power for image sensors and processors.
  • Wearable Devices: Efficiently managing power in compact wearable applications.

Features

  • Dual LDO Regulators: Provides two independent regulated output voltages.
  • Low Dropout Voltage: Maintains regulation with minimal input-output voltage difference.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Independent Enable Control: Allows each regulator to be enabled or disabled separately.
  • Over-Current Protection: Protects the regulator and the load from excessive current.

Benefits

  • Reduced Component Count: Integrates two regulators into a single package, saving board space.
  • Extended Battery Life: Low quiescent current and efficient regulation prolong battery life.
  • Improved System Flexibility: Independent enable control allows for flexible power management.
  • Enhanced Reliability: Over-current protection prevents damage and ensures stable operation.
  • Simplified Design: Easier to implement multiple voltage rails compared to using multiple single-output regulators.

Additional Details

The APL5312-18S5I-TRL typically provides output voltages of 1.8V and 0.5V, but specific voltages can vary. It comes in a small surface-mount package. The low dropout voltage ensures stable regulation even when the input voltage is close to the output voltage. The independent enable control allows designers to selectively power down portions of the circuit to conserve power. Detailed electrical characteristics, including input voltage range, output current capability, dropout voltage, and thermal resistance, are available in the product datasheet.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess