EN
  • EN
  • DE

APL5301-25AC-TRL

Part No APL5301-25AC-TRL
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817570-APL5301-25AC-TRL
Ultra Librarian 3D Model Ultra Librarian APL5301-25AC-TRL CAD Model

Description

The APL5301-25AC-TRL is a low dropout (LDO) linear regulator from Anpec. This device is designed to provide a stable 2.5V output voltage, making it ideal for powering sensitive analog and digital circuits. Its low dropout voltage characteristic allows it to operate efficiently even when the input voltage is close to the output voltage.

Applications

  • Portable Electronics: Powering microcontrollers, memory, and other components in smartphones, tablets, and wearables.
  • Battery-Powered Devices: Providing a stable 2.5V supply for low-power applications such as sensors and IoT devices.
  • Wireless Communication Modules: Regulating voltage for RF transceivers and other wireless communication ICs.
  • Audio Amplifiers: Supplying a clean and stable 2.5V supply for low-noise audio amplifiers.
  • Real-Time Clocks (RTCs): Powering RTCs to maintain accurate timekeeping even when the main power is off.

Features

  • Fixed 2.5V Output: Provides a stable and precise 2.5V output voltage.
  • Low Dropout Voltage: Operates efficiently with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Over-Current Protection (OCP): Protects the regulator and the load from excessive current.
  • Short-Circuit Protection (SCP): Shuts down the regulator in the event of a short circuit.
  • Over-Temperature Protection (OTP): Prevents damage from overheating.
  • Stable with Ceramic Capacitors: Designed to work with ceramic capacitors, allowing for compact designs.

Benefits

  • Longer Battery Life: Low quiescent current and low dropout voltage extend battery life in portable devices.
  • Stable and Reliable Power: Ensures stable operation of powered devices by providing a consistent 2.5V output.
  • Simplified Design: Easy to use and requires minimal external components.
  • Increased System Reliability: Protection features enhance system reliability and prevent damage from electrical faults.
  • Compact Solution: Small package size allows for use in space-constrained applications.

Additional Details

The APL5301-25AC-TRL is designed for low-noise applications and includes internal compensation to ensure stability over a wide range of operating conditions. It is typically available in a small surface-mount package for easy integration into printed circuit boards. For detailed specifications on input voltage range, output voltage accuracy, and other parameters, refer to the official datasheet.

You May Also Be Interested in

IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess