The APL5102-33BI-TRL is a low quiescent current linear regulator from Anpec Electronics, designed to provide a stable 3.3V output with minimal power consumption. It's optimized for battery-powered and low-power applications where efficiency and long battery life are essential.
Applications
- Battery-powered devices
- Wearable electronics
- IoT devices
- Wireless sensors
- Portable medical devices
Features
- Low quiescent current
- Fixed 3.3V output voltage
- High accuracy
- Short-circuit and thermal protection
- Stable with ceramic output capacitors
- Available in a small package
Benefits
- Extends battery life in portable devices
- Provides a stable and reliable 3.3V supply
- Protects the device from damage
- Suitable for compact and lightweight designs
Technical Specifications
The APL5102-33BI-TRL features a typical quiescent current of 30μA. It has an output voltage accuracy of ±2%. The maximum output current is 300mA. It operates from an input voltage of 2.5V to 6.0V. The device is available in a SOT-23-5 package. It is stable with ceramic output capacitors, allowing for compact designs.
This LDO regulator's ultra-low quiescent current makes it ideal for battery-powered applications where minimizing power consumption is critical. The short-circuit and thermal protection features ensure robust and reliable operation. The small package size allows for integration into space-constrained designs. The APL5102-33BI-TRL is an excellent choice for various low-power applications requiring a stable and efficient 3.3V supply.