EN
  • EN
  • DE

APL5101-28AI-TRG

Part No APL5101-28AI-TRG
Manufacturer Anpec
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970943-APL5101-28AI-TRG
Categories OEM Parts(A-B)
Manufacturer Anpec
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APL5101-28AI-TRG CAD Model

Description

The APL5101-28AI-TRG is a highly integrated single-chip synchronous buck converter manufactured by Anpec Electronics. It is designed for high-efficiency step-down DC-DC conversion in various portable devices and power management applications. This converter features a constant-frequency PWM (Pulse Width Modulation) control scheme that minimizes external component count and simplifies design.

Applications:

  • Portable devices (e.g., smartphones, tablets)
  • Power banks
  • Wireless chargers
  • Set-top boxes
  • Point-of-Load (POL) regulators

Features:

  • High efficiency: Up to 95% efficiency for extended battery life.
  • 2.8A output current capability: Delivers stable power to the load.
  • Wide input voltage range: Operates from 4.5V to 18V input voltage.
  • Adjustable output voltage: Allows for flexible voltage setting via external resistors.
  • Integrated synchronous rectifier: Eliminates the need for an external Schottky diode.
  • Overcurrent protection (OCP): Protects the converter and load from overcurrent conditions.
  • Overvoltage protection (OVP): Prevents the output voltage from exceeding the specified limit.
  • Short-circuit protection (SCP): Shuts down the converter in case of a short circuit.
  • Thermal shutdown protection (OTP): Protects the converter from overheating.
  • Small package: Available in a compact package for space-constrained applications.

Benefits:

  • Extended battery life in portable devices
  • Improved system reliability due to comprehensive protection features
  • Simplified design and reduced component count
  • Enhanced power efficiency and thermal performance
  • Cost-effective solution for step-down DC-DC conversion

Additional Details:

The APL5101-28AI-TRG uses a constant-frequency PWM control scheme to regulate the output voltage. The integrated synchronous rectifier significantly improves efficiency compared to traditional asynchronous buck converters. The converter's protection features, including OCP, OVP, SCP, and OTP, ensure safe and reliable operation under various fault conditions. The adjustable output voltage allows for flexible voltage setting to meet different application requirements. The small package size makes it ideal for space-constrained applications. This buck converter is widely used in portable devices and power management systems where high efficiency and reliability are critical.

You May Also Be Interested in

Sony
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess