EN
  • EN
  • DE

APL5101-12AI-TRL

Part No APL5101-12AI-TRL
Manufacturer Anpec
Catalog Hard To Find
Description 150mA, 4mA Quiescent Current Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Anpec
Win Source Part Number 1146375-APL5101-12AI-TRL
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APL5101-12AI-TRL CAD Model

Description

The APL5101-12AI-TRL is a linear regulator from Anpec Electronics, designed to provide a stable and regulated 1.2V output. It's commonly used in applications where a precise and clean voltage supply is needed, such as powering microcontrollers, memory devices, and other sensitive electronic components. This regulator features a low dropout voltage and excellent line and load regulation, ensuring stable performance under varying conditions.

Applications

  • Microcontroller Power Supply
  • Memory Device Power Supply
  • FPGA Power Supply
  • Low-Voltage Logic Circuits
  • Portable Devices

Features

  • Fixed 1.2V Output Voltage
  • Low Dropout Voltage
  • Excellent Line and Load Regulation
  • Overcurrent Protection
  • Overtemperature Protection
  • Short-Circuit Protection

Benefits

  • Provides a stable and regulated 1.2V output for sensitive electronic components.
  • Operates with low input-output voltage differential, extending battery life in portable applications.
  • Maintains stable output voltage under varying input voltage and load current conditions.
  • Protects the regulator and the load from damage due to overcurrent, overtemperature, and short circuits.
  • Ensures reliable and consistent performance.

Additional Details

The APL5101-12AI-TRL is a low dropout (LDO) regulator with a fixed 1.2V output voltage. The low dropout voltage allows the regulator to operate with a small difference between the input and output voltage, making it suitable for battery-powered applications. The excellent line and load regulation ensure that the output voltage remains stable despite variations in the input voltage and load current. The integrated protection features, including overcurrent protection, overtemperature protection, and short-circuit protection, safeguard the regulator and the load from potential damage. The device is available in a small surface-mount package.

Proper bypassing capacitors should be used at the input and output of the regulator to minimize noise and ensure stable operation. The datasheet provides detailed recommendations for capacitor selection and PCB layout. The thermal performance of the regulator is dependent on the PCB layout and the ambient temperature. A proper heatsinking technique may be necessary to prevent the regulator from overheating, especially at high load currents. The APL5101-12AI-TRL provides a simple and reliable solution for generating a stable 1.2V power supply in a variety of electronic applications. Its robust performance and ease of use make it a popular choice among design engineers.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess