EN
  • EN
  • DE

APL2305AAC-TRL

Part No APL2305AAC-TRL
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817539-APL2305AAC-TRL
Ultra Librarian 3D Model Ultra Librarian APL2305AAC-TRL CAD Model

Description

The APL2305AAC-TRL is a power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Anpec. It is designed for various power switching applications, offering efficient and reliable performance. The TRL suffix typically denotes tape and reel packaging.

Applications:

  • DC-DC Converters: Used as a switching element in DC-DC converters.
  • Load Switching: Controls the power supply to various loads in electronic circuits.
  • Power Management Circuits: Implemented in power management applications for efficient power distribution.
  • Battery Management Systems (BMS): Acts as a switch in battery charging and discharging circuits.
  • Motor Control: Used in motor control applications for switching power to the motor.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss during switching, improving efficiency.
  • Fast Switching Speed: Enables efficient switching operation.
  • Low Gate Charge: Reduces switching losses.
  • Avalanche Rated: Withstands high voltage and current during avalanche breakdown.
  • Surface Mount Package: Suitable for automated assembly.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed minimize power losses, improving overall efficiency.
  • Reliable Performance: Robust design ensures reliable operation in demanding applications.
  • Compact Size: Surface mount package allows for integration into space-constrained applications.
  • Simplified Design: Easy to integrate into various electronic circuits.
  • Reduced Heat Dissipation: Low on-resistance reduces heat generation.

Additional Details:

The APL2305AAC-TRL is typically an N-channel MOSFET. Specific technical specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), pulsed drain current (IDM), on-resistance (RDS(on)) at different gate-source voltages, gate charge (Qg), and thermal resistance. Refer to the Anpec Electronics datasheet for the APL2305AAC-TRL for detailed specifications. The TRL suffix indicates that the parts are provided in tape and reel packaging.

You May Also Be Interested in

Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess