EN
  • EN
  • DE

APL1117-12VC-TRL

Part No APL1117-12VC-TRL
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817530-APL1117-12VC-TRL
Ultra Librarian 3D Model Ultra Librarian APL1117-12VC-TRL CAD Model

Description

The APL1117-12VC-TRL is a low dropout (LDO) linear regulator manufactured by Anpec Electronics. It is designed to provide a stable and regulated 1.2V output voltage from a higher input voltage. This regulator is commonly used in various electronic devices to ensure a consistent power supply to sensitive components. Its low dropout voltage capability makes it particularly suitable for applications where the input voltage is close to the desired output voltage.

Applications:

  • Post Regulation for Switching Power Supplies
  • Battery Chargers
  • Microcontroller Power Supplies
  • Logic Power Supplies
  • Portable Devices

Features:

  • Fixed 1.2V Output Voltage: Provides a stable and precise 1.2V regulated output.
  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • High Accuracy: Ensures the output voltage remains within a tight tolerance.
  • Stable with Ceramic Capacitors: Designed to work with low-ESR ceramic capacitors.

Benefits:

  • Stable Power Supply: Provides a clean and stable 1.2V power source for critical components.
  • Protection Against Overload: Safeguards the regulator and connected devices from damage due to excessive current or temperature.
  • Efficient Regulation: Low dropout voltage improves efficiency, especially when the input voltage is close to the output voltage.
  • Compact Design: Suitable for space-constrained applications.
  • Simplified Design: Easy to integrate with minimal external components.

The APL1117-12VC-TRL is typically used in applications where a stable 1.2V supply is required from a higher voltage source. Its protection features ensure reliable operation under various conditions. The ability to work with ceramic capacitors reduces the overall cost and size of the solution. It is an ideal choice for powering microcontrollers, logic circuits, and other sensitive electronic components requiring a precise and regulated 1.2V supply.

You May Also Be Interested in

Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess