EN
  • EN
  • DE

APA3160AQCAI

Part No APA3160AQCAI
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817456-APA3160AQCAI
Ultra Librarian 3D Model Ultra Librarian APA3160AQCAI CAD Model

Description

The APA3160AQCAI is a Class-D audio power amplifier produced by Anpec Electronics. It is designed to deliver high-quality audio output with enhanced efficiency, making it suitable for various portable and space-constrained audio applications.

Applications:

  • Portable Speakers: Used to amplify audio signals in portable speaker systems.
  • Bluetooth Speakers: Integrated into Bluetooth speakers for clear and powerful audio reproduction.
  • Mobile Phones: Functions as an audio amplifier in mobile phone designs.
  • Tablet Computers: Amplifies the audio output in tablet devices.
  • Laptop Computers: Used to enhance the audio experience in laptop computers.

Features:

  • Class-D Amplifier: Offers high efficiency, reducing power consumption and heat dissipation.
  • Low THD+N: Provides high-fidelity audio output with minimal distortion and noise.
  • Integrated Protection Circuits: Includes over-current, over-temperature, and short-circuit protection to ensure device reliability.
  • Adjustable Gain: Allows for flexible gain settings to accommodate various audio input levels.
  • Filter-Free Modulation: Simplifies the design by eliminating the need for external output filters.

Benefits:

  • Extended Battery Life: The high efficiency of the Class-D amplifier contributes to longer battery life in portable devices.
  • Superior Audio Quality: Delivers clear and high-quality audio output, enhancing the user experience.
  • Reliable Performance: Integrated protection features ensure stable and reliable operation under various conditions.
  • Simplified Design: Filter-free modulation reduces the number of external components, simplifying the overall design and reducing cost.
  • Compact Solution: Small package size allows for integration into space-constrained applications.

Additional Details:

The APA3160AQCAI operates on a low voltage supply, typically between 2.5V and 5.5V, making it suitable for battery-powered applications. It features a shutdown mode to further reduce power consumption when the device is not in use. The device is available in a compact package, facilitating easy integration into various electronic devices. Specific technical specifications include output power ratings, THD+N performance at different power levels, and quiescent current consumption. For detailed technical specifications, refer to the Anpec Electronics datasheet.

You May Also Be Interested in

Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess