EN
  • EN
  • DE

113899P1

Part No 113899P1
Manufacturer Anderson Power Products, Inc.
Catalog Blade Type Power Connectors - Accessories
Description SB50/120 HANDLE,RED / Connector T Handle For SBS® 50, SBS® 75X Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Blade Type Power Connectors - Accessories
Mfr Anderson Power Products, Inc.
Series SB® 50/SB® 120
Package Bulk
Accessory Type T Handle
For Use With/Related Products SBS® 50, SBS® 75X Series
Color Red
Material Plastic
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 2243-113899P1
Standard Package 1,000
Win Source Part Number 1229677-113899P1
Ultra Librarian 3D Model Ultra Librarian 113899P1 CAD Model

Description

The Anderson Power Products T Handle is an accessory type connector designed for use with SBS® 50 and SBS® 75X series products.

  • Accessory Type: Connector
  • Series Compatibility: SBS® 50, SBS® 75X
  • Package: Bulk
  • Standard Package Quantity: 1,000
  • Material: Plastic
  • Color: Red
  • ECCN: EAR99
  • MSL: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 3926.90.9985

You May Also Be Interested in

Anderson Power Products, Inc.
1 X 2 WIRE STAPLE
Need more? Email Us
Anderson Power Products, Inc.
V0-SBO60 CLAMP-RED
Need more? Email Us
Anderson Power Products, Inc.
3 WAY T-CONN. MATING PLUG W/LATC
Need more? Email Us
Anderson Power Products, Inc.
CABLE CLAMP KIT W/HAND SM
Need more? Email Us
Anderson Power Products, Inc.
V0-SBE80 CLAMP-RED
Need more? Email Us
Anderson Power Products, Inc.
CABLE CLAMP KIT W/HAND SM
Need more? Email Us
TE Connectivity
CONN HDR 10POS 2.50MM R/A SLDR
Need more? Email Us
Anderson Power Products, Inc.
CABLE CLAMP-SB175#1/0TO#1
Need more? Email Us
Anderson Power Products, Inc.
A FRAME HANDLE BL SB/SBE/X 100PC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess