EN
  • EN
  • DE

XC1900EH-03SR

Part No XC1900EH-03SR
Manufacturer Anaren
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anaren
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842607-XC1900EH-03SR
Ultra Librarian 3D Model Ultra Librarian XC1900EH-03SR CAD Model

Description

The Anaren XC1900EH-03SR is a surface-mount coupler designed for use in a variety of RF and microwave applications. It is engineered to provide precise signal coupling with minimal insertion loss and high isolation. The 'EH' and 'SR' designations likely refer to specific performance or mechanical characteristics related to the coupler's design.

Applications

  • Power Amplifiers
  • Base Stations
  • Combiners/Dividers
  • Balanced Amplifiers
  • Antenna Feeds

Features

  • High Isolation: Reduces unwanted signal interference between ports.
  • Low Insertion Loss: Minimizes signal attenuation.
  • Surface Mount Package: Simplifies PCB assembly.
  • Compact Design: Suitable for densely populated circuit boards.
  • Excellent Amplitude and Phase Balance: Ensures equal signal distribution in power dividers.
  • Wide Operating Bandwidth: Operates efficiently across a range of frequencies.

Benefits

  • Improved System Performance: Optimizes signal quality and reduces noise.
  • Simplified Circuit Layout: Easier integration into RF designs.
  • Reduced Manufacturing Costs: Streamlines the assembly process.
  • Enhanced System Reliability: Provides consistent performance over a broad range of environmental conditions.
  • Optimized Signal Integrity: Minimizes signal degradation.

The Anaren XC1900EH-03SR is commonly implemented in applications where accurate signal splitting or combining is required. Its high isolation characteristic helps to prevent unwanted signals from interfering with the intended signal path, while its low insertion loss ensures that the desired signal strength is maintained. The surface-mount package simplifies the manufacturing process and allows for more compact designs. To fully understand the capabilities of this coupler, it's essential to consult the product datasheet, where you will find detailed specifications on frequency range, coupling factor, power handling capabilities, and S-parameters. The meaning of 'EH' and 'SR' prefixes would also be clarified within the specific product documentation.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess