EN
  • EN
  • DE

S03B888N3

Part No S03B888N3
Manufacturer Anaren
Catalog OEM Parts ( S )
Description Low Profile 3 Db Hybrid Coupler in An Easy to Use Surface Mount Package For Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003011-S03B888N3
Categories OEM Parts( S )
Manufacturer Anaren
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S03B888N3 CAD Model

Description

The S03B888N3 is a surface mount quadrature hybrid coupler manufactured by Anaren (now part of TTM Technologies). It is designed to evenly split an input signal into two output signals with a 90-degree phase difference between them. This component is commonly used in various RF and microwave applications where precise signal splitting and phase control are required.

Applications:

  • Balanced Amplifiers
  • Image Reject Mixers
  • Phase Shifters
  • Beamforming Networks
  • Test and Measurement Equipment

Features:

  • Frequency Range: 800 - 1000 MHz
  • Insertion Loss: Typically 0.3 dB
  • Isolation: Typically 25 dB
  • Amplitude Balance: Typically ±0.3 dB
  • Phase Balance: Typically ±3 degrees
  • VSWR: Typically 1.2:1
  • Power Handling: Up to 100 Watts CW
  • Surface Mount Package

Benefits:

  • Precise Signal Splitting: Provides accurate splitting of an input signal into two equal-amplitude outputs.
  • Accurate Phase Control: Maintains a precise 90-degree phase difference between the two output signals.
  • High Isolation: Minimizes signal leakage between the isolated ports.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transfer.
  • Compact Size: Surface mount package allows for efficient use of board space.
  • High Power Handling: Capable of handling high power levels without degradation in performance.

Additional Details:

The S03B888N3 quadrature hybrid coupler is designed for use in the 800-1000 MHz frequency range. It exhibits excellent performance characteristics, including low insertion loss, high isolation, and accurate amplitude and phase balance. The surface mount package simplifies assembly and allows for high-density circuit designs. This coupler is typically used in applications such as balanced amplifiers, where it combines the outputs of two amplifiers to achieve higher output power and improved linearity. It is also used in image reject mixers to suppress unwanted image frequencies. The high power handling capability makes it suitable for use in high-power RF and microwave systems. Its robust design ensures reliable performance in demanding environments. The coupler's precise electrical characteristics contribute to the overall performance and stability of the RF or microwave system in which it is employed.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Level One
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 601 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess