Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr TTM Technologies, Inc.
Package Tray
Resistance 50 Ohms
Tolerance ±2%
Power (Watts) 150W
Composition Thick Film
Features RF, High Frequency
Temperature Range - Operating -50°C ~ 200°C
Dimension 0.375" L x 0.250" W (9.53mm x 6.35mm)
Height - Seated (Max) 0.075" (1.91mm)
Number of Terminations 1
Base Product Number E150N50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.29.0000
Other Names 1173-1153-ND,4244-E150N50X4,E150N50X4-ND,1173-1153
Standard Package 1,000
Win Source Part Number 1178056-E150N50X4
Ultra Librarian 3D Model Ultra Librarian E150N50X4 CAD Model

Description

The E150N50X4 chip resistor by TTM Technologies is a surface mount resistor that is designed for high-frequency RF applications.

  • Resistor Type: Surface Mount Resistor, Chip Resistor
  • Application: High-Frequency RF
  • Resistance: 50 ohms
  • Power Rating: 150W
  • Composition: Thick Film
  • Tolerance: ±2%
  • Temperature Range: -50°C to 200°C
  • Height: 0.075"
  • Dimensions: 0.375" L x 0.250" W
  • ECCN: EAR99
  • Package: Tray
  • Package Quantity: 1,000
  • REACH Status: Unaffected

You May Also Be Interested in

Vishay
RES 324K OHM 1% 2/5W MELF 0204
Need more? Email Us
ECAD model for MMA02040C3243FB300
Vishay
RES 110K OHM 1% 1/4W MELF 0204
Lowest to $0.0240
ECAD model for SMM02040C1103FB000
Rohm Semiconductor
RES SMD 2.2 OHM 5% 1/4W 1206
Lowest to $0.0175
ECAD model for MCR18EZHJ2R2
Rohm Semiconductor
RES SMD 62 OHM 1% 1/10W 0603
Lowest to $0.0039
ECAD model for MCR03EZPFX62R0
Vishay
RES 332K OHM 1% 1/4W MELF 0204
Need more? Email Us
ECAD model for SMM02040C3323FB300
Bourns Inc.
RES SMD 909 OHM 1% 1W 2512
Need more? Email Us
ECAD model for CR2512-FX-9090ELF
Vishay
RES 1.07K OHM 1% 2/5W MELF 0204
Need more? Email Us
ECAD model for MMA02040C1071FB300
Vishay
RES 787K OHM 1% 1/4W MELF 0204
Need more? Email Us
ECAD model for SMM02040C7873FB300
Samsung
RES SMD 4.7K OHM 5% 1/16W 0402
Need more? Email Us
ECAD model for RC1005J472CS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7800 $52.5800
26+ $3.9221 $101.9746
40+ $3.7995 $151.9800
55+ $3.6770 $202.2350
71+ $3.5544 $252.3624
95+ $3.1867 $302.7365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 217 pieces
MOQ: 11 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention