EN
  • EN
  • DE

40278

Part No 40278
Manufacturer Anaren
Catalog RF and Wireless >RF Power Dividers/Splitters
Description RF PWR DVDR 8GHZ-12.4GHZ MODULE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Insertion Loss 1.2dB
Frequency 8 GHz ~ 12.4 GHz
Size / Dimension 2.500" L x 2.000" W x 0.370" H (63.50mm x 50.80mm x 9.40mm)
Case / Package Module
Package Tray
Supply and Demand Status Limited
Win Source Part Number 1597716-40278
Ultra Librarian 3D Model Ultra Librarian 40278 CAD Model

Description

N

You May Also Be Interested in

Mini-Circuits
DC PASS PWRSPLTR, 800 - 2000 MHZ
Need more? Email Us
Mini-Circuits
2 WAYS MMIC PS, 1600 - 3300 MHZ
Need more? Email Us
Mini-Circuits
3 WAYS PWRSPLTR, 2- 400 MHZ, 50
Need more? Email Us
Mini-Circuits
2 WAYS PWRSPLTR, 500 - 8500 MHZ
Need more? Email Us
Mini-Circuits
PWR DIV / N / ROHS
Need more? Email Us
Mini-Circuits
DC PASS PWR SPLTR, 500-10500 MHZ
Need more? Email Us
Mini-Circuits
PWR SPLTR, 0.002 - 60 MHZ, 50
Need more? Email Us
Mini-Circuits
RF PWR DVDR 1.15-1.95GHZ 6VDFN
Need more? Email Us
Mini-Circuits
PWR SPLTR, 1800 - 6000 MHZ, 50
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess