Description
The ANX9805V is a high-performance electronic component designed to meet the rigorous demands of modern electronic systems. It is engineered for optimal efficiency and reliability, making it an ideal choice for a wide range of applications.
Applications
- Consumer Electronics
- Industrial Automation
- Telecommunications
- Automotive Systems
Features and Benefits
- Efficient Power Management: Ensures longer battery life and reduced power consumption.
- High Reliability: Designed to withstand harsh environmental conditions.
- Compact Size: Facilitates integration into space-constrained designs.
- Enhanced Performance: Provides superior performance with minimal heat generation.
Additional Details
Operating Voltage: 1.8V - 5.5V
Temperature Range: -40°C to +85°C
Package Type: QFN