The AM9926N is a 30V P-Channel Enhancement Mode MOSFET from Analog Power. It is designed for load switching applications and provides excellent RDS(ON) characteristics for efficient power management. This MOSFET is commonly used in portable devices, power management circuits, and battery-powered systems.
Applications:
- Load Switching
- Power Management in Portable Devices
- Battery-Powered Systems
- DC-DC Converters
- Power Supply Applications
Features:
- Low RDS(ON): Reduces power loss and improves efficiency.
- Low Gate Threshold Voltage: Allows for easy driving and logic level compatibility.
- Surface Mount Package: Facilitates automated assembly and compact designs.
- 30V Drain-Source Voltage: Suitable for a wide range of applications.
- Fast Switching Speed: Enables efficient power management.
Benefits:
- Improved Power Efficiency: The low RDS(ON) minimizes power dissipation, leading to energy savings.
- Simplified Circuit Design: The low gate threshold voltage simplifies the driving requirements.
- Compact Design: The surface mount package enables smaller and more efficient designs.
- Reliable Operation: Designed for reliable performance in various environments.
- Cost-Effective Solution: Provides a balance of performance and cost.
Additional Details:
The AM9926N features a maximum drain current of -7A. Its small SOP-8 package makes it ideal for densely populated circuit boards. This MOSFET is designed to meet the demands of modern electronic applications requiring efficient and reliable power management. It offers excellent performance characteristics for load switching, providing a balance of speed, voltage, and current handling capabilities. The device is Pb-free and RoHS compliant, ensuring environmental friendliness. The low gate charge ensures efficient switching, reducing power loss during switching transitions. Overall, the AM9926N is a versatile MOSFET suitable for a wide range of power management and load switching applications.