The AM20P15-295D is a P-Channel enhancement mode power MOSFET manufactured by Analog Power. This device is specifically designed to provide efficient and reliable power switching in a variety of applications. Its P-Channel configuration makes it suitable for high-side switching and load management scenarios.
Applications:
- High-side load switching
- Battery management systems
- Power management in portable devices
- DC-DC converters
- Solid-state relays
Features:
- P-Channel enhancement mode
- Low on-state resistance (RDS(on))
- Fast switching speed
- Logic-level gate drive
- RoHS compliant
Benefits:
- Simplified high-side switching
- Reduced power losses and heat generation
- Direct logic-level compatibility for easy control
- Improved system efficiency
Technical Specifications:
Typical specifications for the AM20P15-295D include (refer to the official datasheet for exact values):
- Drain-Source Voltage (VDS): -20V
- Gate-Source Voltage (VGS): ±12V
- Continuous Drain Current (ID): -15A (dependent on temperature and package)
- On-State Resistance (RDS(on)): Typically less than 0.15 Ohms at VGS = -4.5V and ID = -7.5A
- Gate Charge (Qg): Specific value in nC (dependent on test conditions)
- Operating Temperature Range: -55°C to +150°C
The AM20P15-295D is typically packaged in a surface mount package, such as a DFN3x3 or similar, for compact integration into circuit boards. Its low RDS(on) minimizes power dissipation and improves overall circuit efficiency. The logic-level gate drive capability enables direct interfacing with microcontrollers and other logic devices without the need for additional driver circuitry. Proper thermal design, including the use of heat sinks or appropriate PCB layout, is critical for reliable operation at higher currents.