The AM20P03-60D is a P-Channel enhancement mode power MOSFET produced by Analog Power. This MOSFET is designed to provide efficient power switching in a variety of applications. Its key features include low on-resistance, fast switching speed, and robust design, making it suitable for demanding power management tasks.
Applications
- DC-DC converters
- Load switching
- Power management in portable devices
- Battery protection circuits
- Motor control circuits
Features
- P-Channel enhancement mode
- Low on-resistance (RDS(on)) to minimize power loss
- Fast switching speed for efficient operation
- High avalanche ruggedness
- Lead-free and RoHS compliant
Benefits
- Increased efficiency in power conversion due to low RDS(on)
- Reduced power dissipation and heat generation
- Improved system reliability due to robust design
- Extended battery life in portable applications
- Compliance with environmental regulations
Additional Details
The AM20P03-60D features a drain-source voltage (VDS) of -30V and a continuous drain current (ID) of -20A. The typical RDS(on) value is 60 mΩ at VGS = -10V. It is available in a TO-252 package for efficient heat dissipation. The gate threshold voltage is typically -1.5V. This MOSFET is designed for optimal performance in applications requiring efficient power switching and low conduction losses. Its fast switching characteristics also make it suitable for high-frequency applications. The device is designed to withstand high energy pulses in avalanche mode.