EN
  • EN
  • DE

AM20N15-250B

Part No AM20N15-250B
Manufacturer Analog Power
Catalog Hard To Find
Description N-Channel 150-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Power
Win Source Part Number 1143412-AM20N15-250B
Manufacturer Homepage www.analogpowerinc.com/index.html
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM20N15-250B CAD Model

Description

The AM20N15-250B is an N-Channel power MOSFET from Analog Power. It's designed for high-efficiency power switching applications. The specifications indicated in the part number imply a 20A current rating and a 150V breakdown voltage. The 250B likely refers to its on-resistance (Rdson) or package type and specific characteristics. This MOSFET offers fast switching speeds and low on-resistance, contributing to efficient power conversion.

Applications

  • DC-DC converters.
  • Motor control circuits.
  • Power inverters.
  • Load switches.
  • Power management in portable devices.

Features

  • N-Channel MOSFET: Offers fast switching speeds and efficient operation.
  • Low On-Resistance (Rdson): Minimizes power losses and heat generation.
  • High Voltage Rating: Suitable for applications with voltage requirements up to 150V.
  • High Current Rating: Capable of handling continuous currents up to 20A.
  • Fast Switching Speed: Enables high-frequency operation.
  • Avalanche Rated: Can withstand avalanche breakdown without damage.

Benefits

  • Increased Efficiency: Low on-resistance minimizes power losses, improving overall efficiency.
  • Reduced Heat Dissipation: Low on-resistance results in less heat generation, simplifying thermal management.
  • Improved Performance: Fast switching speeds enable high-frequency operation.
  • Enhanced Reliability: Avalanche rating provides added protection against voltage transients.
  • Simplified Design: Easy to integrate into various power switching circuits.

Additional Details

The AM20N15-250B typically comes in a TO-252 or similar surface-mount package. The gate threshold voltage is usually between 2V and 4V. The device features a body diode for freewheeling applications. It is RoHS compliant, meaning it does not contain hazardous substances.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Molex, LLC
FPC Connector
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess