EN
  • EN
  • DE

AME8833AEEV180Y

Part No AME8833AEEV180Y
Manufacturer Analog Microelectronics
Catalog Hard To Find
Description High PSRR, 150mA CMOS LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Microelectronics
Win Source Part Number 1144433-AME8833AEEV180Y
Manufacturer Homepage www.ame.com.tw/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AME8833AEEV180Y CAD Model

Description

The AME8833AEEV180Y is a low dropout (LDO) linear regulator manufactured by Analog Microelectronics. It is designed to provide a stable 1.8V output voltage with high accuracy and efficiency. This LDO regulator is suitable for a variety of applications requiring a precise and regulated 1.8V power supply.

Applications:

  • Microcontroller Power: Provides stable 1.8V power to microcontrollers and digital signal processors (DSPs).
  • Memory Power: Powers low-voltage memory devices such as DDR and flash memory.
  • Portable Devices: Used in smartphones, tablets, and wearables to regulate power for various components.
  • Wireless Communication Modules: Provides a stable voltage source for RF transceivers and other wireless components.
  • Sensor Power: Powers sensitive sensors in measurement and control systems.

Features:

  • Low Dropout Voltage: Maintains regulation with a minimal difference between the input and output voltage.
  • Fixed 1.8V Output: Provides a precise and stable 1.8V output voltage.
  • Low Quiescent Current: Minimizes power consumption during idle periods, extending battery life.
  • Overcurrent Protection: Protects the regulator and the connected load from damage due to excessive current.
  • Thermal Shutdown: Shuts down the regulator in the event of overheating to prevent damage.
  • Enable/Disable Control: Allows the regulator to be turned on and off to conserve power.

Benefits:

  • Stable and Accurate Voltage: Ensures reliable operation of connected devices by providing a precise 1.8V supply.
  • High Efficiency: Low dropout voltage and low quiescent current maximize power efficiency.
  • Protection Against Overload: Protects the regulator and the load from damage due to overcurrent conditions.
  • Simplified Circuit Design: Fixed output voltage simplifies design and reduces the number of external components.
  • Extended Battery Life: Low power consumption contributes to longer battery life in battery-powered devices.

The AME8833AEEV180Y is typically available in a small surface-mount package, making it suitable for space-constrained applications. This LDO regulator provides a reliable and efficient solution for powering various low-voltage components and systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Analog Devices Inc.
Lowest to $18.2138
RF Micro Devices
Lowest to $2.8390
STMicroelectronics
Need more? Email Us
Genesys
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Infineon Technologies
Lowest to $9.7932
Analog Devices Inc.
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess