EN
  • EN
  • DE

AIC7660PS8TR

Part No AIC7660PS8TR
Manufacturer Analog Intergrations Corporation
Catalog Hard To Find
Description Switched-Capacitor Voltage Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Intergrations Corporation
Win Source Part Number 1143172-AIC7660PS8TR
Manufacturer Homepage www.analog.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AIC7660PS8TR CAD Model

Description

The AIC7660PS8TR is a monolithic, CMOS voltage converter that can be used to generate a negative voltage from a positive input voltage. This device is particularly useful in applications where only a positive supply voltage is available but a negative voltage is required for biasing or powering certain components.

Applications

  • Generating negative supply voltages for op-amps and data converters.
  • Battery-powered devices requiring a negative voltage rail.
  • LCD bias supplies.
  • Microcontroller power supplies.
  • Interface circuits.

Features

  • Wide Input Voltage Range: Operates from a wide input voltage range, typically from 1.5V to 10V, providing flexibility in different power supply environments.
  • Low Quiescent Current: The device consumes minimal current when not actively converting voltage, extending battery life in portable applications.
  • High Voltage Conversion Efficiency: Provides efficient voltage conversion, minimizing power loss and heat generation.
  • Simple Operation: Requires only a few external components, simplifying circuit design and reducing board space.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high reliability.
  • Output Voltage: Generates an output voltage that is the negative of the input voltage.
  • Operating Temperature Range: Typically specified for industrial temperature ranges, ensuring reliable operation in harsh environments.

Benefits

  • Eliminates the Need for a Second Power Supply: Simplifies power supply design by generating a negative voltage from a single positive supply.
  • Reduces System Cost: Low component count and simple design reduces the overall system cost.
  • Extends Battery Life: Low quiescent current and high efficiency maximizes battery life in portable devices.
  • Saves Board Space: Small package size and minimal external components enables compact designs.
  • Improved System Performance: Stable and regulated negative voltage improves the performance of analog circuits and data converters.

Additional Details

The AIC7660PS8TR utilizes a charge pump principle to invert the input voltage. It contains an oscillator, a voltage translator, and four power MOSFET switches. The external capacitors are used for charge storage and transfer. The device provides a regulated negative output voltage that is approximately equal to the negative of the input voltage. Careful selection of the external capacitors is crucial for optimal performance and efficiency. The datasheet provides detailed guidelines for capacitor selection based on the input voltage and output current requirements.

It is commonly available in an 8-pin package (likely SOIC or TSSOP) which contributes to its ease of use and integration into various applications. The TR suffix suggests tape and reel packaging for automated assembly processes. It is designed for applications requiring a small, efficient, and cost-effective solution for generating negative voltages.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess