EN
  • EN
  • DE

AIC1734-30PXTTR

Part No AIC1734-30PXTTR
Manufacturer Analog Intergrations Corporation
Catalog Hard To Find
Description 300mA Low Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Intergrations Corporation
Win Source Part Number 1143142-AIC1734-30PXTTR
Manufacturer Homepage www.analog.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AIC1734-30PXTTR CAD Model

Description

The AIC1734-30PXTTR is a high-efficiency step-down DC-DC converter from Analog Integrations Corporation. It is designed for applications that require efficient power conversion, especially in portable and battery-powered devices. The converter includes integrated power MOSFETs and operates at a fixed frequency for reduced EMI and simplified design.

Applications:

  • Portable Media Players
  • Handheld Devices
  • Wireless Communication Devices
  • Point-of-Load Power Supplies
  • Battery-Powered Equipment

Features:

  • High Efficiency: Minimizes power loss and extends battery life.
  • Integrated Power MOSFETs: Reduces external component count and board space.
  • Fixed Frequency Operation: Simplifies noise filtering and reduces electromagnetic interference (EMI).
  • Short Circuit Protection: Protects the device and the load from damage.
  • Over-Temperature Protection: Ensures safe operation under high-temperature conditions.
  • Wide Input Voltage Range: Allows for flexible use with various power sources.

Benefits:

  • Extended Battery Life: High efficiency translates to longer runtimes for portable devices.
  • Small Footprint: Integrated design minimizes board space requirements.
  • Simplified Design: Fewer external components reduce design complexity and BOM cost.
  • Robust Protection: Built-in protection features ensure reliable operation.
  • Stable Performance: Fixed frequency operation ensures consistent and predictable performance.

Additional Details:

The AIC1734-30PXTTR operates at a fixed switching frequency, which simplifies filtering and reduces electromagnetic interference (EMI). It incorporates built-in protection features such as short-circuit protection (SCP) and over-temperature protection (OTP) to ensure reliable operation. The integrated power MOSFETs contribute to its compact size and high efficiency. Specific input and output voltage characteristics can be found in the datasheet.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess