EN
  • EN
  • DE

AIC1723A-18PUTR

Part No AIC1723A-18PUTR
Manufacturer Analog Intergrations Corporation
Catalog Hard To Find
Description 500mA Low Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Intergrations Corporation
Win Source Part Number 1143099-AIC1723A-18PUTR
Manufacturer Homepage www.analog.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AIC1723A-18PUTR CAD Model

Description

The AIC1723A-18PUTR is a high-efficiency, synchronous step-down DC-DC converter manufactured by Analog Integrations Corporation. It's specifically designed for applications requiring compact size and high efficiency, commonly found in portable devices and battery-powered systems. This converter integrates power MOSFETs and operates at a fixed frequency to minimize external components and simplify design.

Applications:

  • Portable Devices: Ideal for smartphones, tablets, and other mobile devices.
  • Battery-Powered Equipment: Suitable for power tools, medical devices, and other battery-operated systems.
  • Point-of-Load Regulation: Provides efficient power conversion for various loads in distributed power architectures.
  • Wireless Communication Devices: Supports efficient power management in wireless modules and systems.
  • Consumer Electronics: Used in various consumer electronic products requiring efficient power conversion.

Features:

  • High Efficiency: Minimizes power loss and extends battery life in portable applications.
  • Integrated Power MOSFETs: Reduces external component count and simplifies PCB layout.
  • Fixed Frequency Operation: Simplifies noise filtering and minimizes electromagnetic interference (EMI).
  • Short Circuit Protection: Protects the device and the load from potential damage.
  • Over-Temperature Protection: Prevents overheating and ensures reliable operation under high-temperature conditions.
  • Input Voltage Range: Accommodates a wide range of input voltage sources, making it versatile for different applications.

Benefits:

  • Extended Battery Life: High efficiency leads to longer operating times for battery-powered devices.
  • Compact Size: Integrated design reduces board space requirements, enabling smaller and more compact product designs.
  • Simplified Design: Fewer external components ease design and reduce bill of materials (BOM) cost.
  • Robust Protection: Comprehensive protection features ensure reliable and safe operation.
  • Stable and Reliable Performance: Fixed frequency operation and integrated features provide consistent and predictable performance.

Additional Details:

The AIC1723A-18PUTR operates at a fixed switching frequency, which helps to reduce noise and EMI. The built-in protection features, including short-circuit protection (SCP) and over-temperature protection (OTP), ensure the device's reliability and prevent damage to both the converter and the load. The integrated power MOSFETs contribute to the converter's compact size and high efficiency. The specific input voltage range and output voltage are detailed in the datasheet.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Micrel
Lowest to $9.8522
Mini-Circuits
RF Transformer
Lowest to $5.7750
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Torex Semiconductor Ltd
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess