EN
  • EN
  • DE

AIC1085-33CE

Part No AIC1085-33CE
Manufacturer Analog Intergrations Corporation
Catalog Hard To Find
Description 3A LOW DROPOUT POSITIVE ADJUSTABLE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Intergrations Corporation
Win Source Part Number 1143029-AIC1085-33CE
Manufacturer Homepage www.analog.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AIC1085-33CE CAD Model

Description

The AIC1085-33CE is a low dropout (LDO) positive voltage regulator manufactured by Analog Integrations Corporation. It is designed to provide a stable and regulated 3.3V output voltage with a current capability of up to 3A. This LDO regulator is typically used in applications requiring a regulated voltage from a higher input voltage, particularly in systems where efficiency is crucial and the input voltage is close to the desired output voltage.

Applications:

  • Microcontroller power supplies: Provides stable 3.3V for microcontrollers in various embedded systems.
  • FPGA power supplies: Regulates voltage for FPGAs in digital signal processing and other applications.
  • DSP power supplies: Used to power digital signal processors in audio and video equipment.
  • Post-regulation for switching power supplies: Improves the output voltage accuracy and reduces ripple in switching power supplies.
  • Peripheral devices: Provides regulated power for USB devices, sensors, and other peripherals.

Features:

  • Fixed 3.3V output: Provides a stable and regulated 3.3V output voltage.
  • 3A output current capability: Supports a wide range of applications with moderate current demands.
  • Low dropout voltage: Operates efficiently with a small difference between input and output voltage.
  • Over-temperature protection: Protects the regulator from thermal damage.
  • Current limiting: Prevents excessive output current to protect the regulator and load.
  • Adjustable version available (AIC1085-ADJ): Offers flexibility in output voltage selection.
  • TO-263 package: Provides good thermal dissipation and easy mounting.

Benefits:

  • Stable voltage regulation: Ensures reliable operation of sensitive electronic components.
  • Efficient operation: Low dropout voltage maximizes efficiency, especially in battery-powered applications.
  • Overload protection: Enhances system reliability by preventing damage from over-temperature and over-current conditions.
  • Ease of use: Requires minimal external components for operation.

Additional Details:

The AIC1085-33CE requires an input voltage slightly higher than 3.3V for proper regulation. The dropout voltage is typically a few hundred millivolts at the rated current. It is recommended to use input and output capacitors to improve stability and transient response. The TO-263 package is designed for surface mounting and heat dissipation; a heatsink might be required depending on the load current and ambient temperature. Refer to the datasheet for detailed electrical characteristics, application examples, and thermal considerations. This regulator offers a reliable and efficient solution for providing a stable 3.3V supply in various electronic systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Texas Instruments
Lowest to $0.9663
NXP / Nexperia
Lowest to $3.2617
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess