EN
  • EN
  • DE

TMP36FSZ

Part No TMP36FSZ
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -40°C to 125°C
Output Type Analog Voltage
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 10mV/°C
Features Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions 25°C (-40°C to 125°C)
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 033243-TMP36FSZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TMP36
Introduction Date June 18, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMP36FSZ CAD Model

Description

Introducing the TMP36FSZ from Analog Devices Inc.

The TMP36FSZ is a precision temperature sensor from Analog Devices Inc., a leader in the field of high-performance analog technology. This sensor is designed for applications that require accurate temperature readings without the need for calibration. With its low voltage operation and linear temperature scaling, it is an ideal choice for a wide range of applications, including environmental controls, medical systems, and industrial process control.

Key Features

  • Linear Temperature Scaling: The TMP36FSZ outputs an analog voltage that is linearly proportional to the Celsius temperature, with a scaling factor of 10 mV/°C. This straightforward relationship simplifies the integration of the sensor into systems by reducing the need for complex conversions.
  • Low Voltage Operation: Designed to work with supply voltages as low as 2.7 V, this sensor is suitable for battery-powered devices and other applications where power efficiency is critical.
  • Wide Temperature Range: The TMP36FSZ is capable of measuring temperatures from -40°C to +125°C, providing a broad operating range that covers most practical applications.
  • No Calibration Needed: The sensor is factory-calibrated and requires no additional calibration, ensuring ease of use and consistency across multiple devices.
  • Low Quiescent Current: The TMP36FSZ has a low quiescent current, making it an energy-efficient choice for continuous temperature monitoring.

Applications

The TMP36FSZ is versatile and can be used in various applications, including:

  • Environmental Monitoring Systems
  • Medical and Healthcare Equipment
  • Industrial Process Control Systems
  • Battery Management Systems
  • HVAC Systems

Technical Specifications

The TMP36FSZ operates over a temperature range of -40°C to +125°C and offers a typical accuracy of ±2°C. It is available in a 3-pin SOT-23 package, which is suitable for space-constrained applications. The sensor's low output impedance and stable output make it reliable for long-distance signal transmission.

With its combination of features, the TMP36FSZ from Analog Devices Inc. is a dependable and precise solution for temperature sensing requirements across various industries.

You May Also Be Interested in

Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
Microchip Technology
SENSOR DIGITAL -40C-125C 16QFN
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4969 $52.3915
75+ $1.4022 $105.1650
115+ $1.3548 $155.8020
160+ $1.2601 $201.6160
210+ $1.2127 $254.6670
260+ $1.1653 $302.9780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess