EN
  • EN
  • DE

TMP36FSZ-REEL

Part No TMP36FSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description Low Voltage Temperature Sensors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type Analog Voltage
Operating Supply Voltage 2.7 V ~ 5.5 V
Resolution 10mV/°C
Features Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 25°C (-40°C ~ 125°C)
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1270797-TMP36FSZ-REEL
Manufacturer Homepage www.analog.com
Family Name TMP36
Introduction Date June 18, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP36FSZ-REEL CAD Model

Description

Introducing the TMP36FSZ-REEL Temperature Sensor from Analog Devices Inc.

The TMP36FSZ-REEL is a precision centigrade temperature sensor from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This sensor provides a linear temperature output with a scaling factor of 10 mV/°C, ensuring easy interfacing to temperature control circuits and microcontrollers without the need for additional calibration. Designed for low voltage, high accuracy temperature measurements, the TMP36FSZ-REEL is an ideal solution for a wide range of applications.

With its low operating voltage range of 2.7 V to 5.5 V, this sensor is perfect for battery-powered systems and portable devices. Its low quiescent current of just 50 µA (maximum at 25 °C) makes it an energy-efficient option for always-on monitoring in power-sensitive applications. Furthermore, the TMP36FSZ-REEL is characterized for operation over a temperature range of -40°C to +125°C, providing reliable performance across a broad range of environmental conditions.

The sensor comes in a versatile and easy-to-solder 3-lead SOT-23 package, which is an industry-standard footprint. The TMP36FSZ-REEL version is supplied in tape and reel form, making it suitable for automated assembly processes, thus reducing manufacturing time and cost.

Key features of the TMP36FSZ-REEL include:

  • Linear temperature scaling of 10 mV/°C
  • Wide operating voltage range of 2.7 V to 5.5 V
  • Low quiescent current of 50 µA max
  • Calibrated directly in °C
  • Rated for a wide temperature range: -40°C to +125°C
  • Low shutdown current of 0.5 µA max
  • Accurate to ±2°C at room temperature
  • 3-lead SOT-23 package suitable for automated assembly

Whether you are developing environmental control systems, building monitoring equipment, or creating consumer products that require temperature feedback, the TMP36FSZ-REEL from Analog Devices Inc. offers a dependable and straightforward solution for integrating temperature sensing into your design. Its precision, low power consumption, and ease of use make it an excellent choice for engineers and product designers who demand high-quality sensor technology.

You May Also Be Interested in

Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6514 $57.7990
75+ $1.3550 $101.6250
115+ $1.3127 $150.9605
160+ $1.2703 $203.2480
205+ $1.2280 $251.7400
275+ $1.1010 $302.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,110 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess