EN
  • EN
  • DE

TMP04FT9Z

Part No TMP04FT9Z
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE PWM TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C to 100°C
Output Type PWM
Supply Voltage - Operating 4.5 V to 7 V
Features One-Shot
Accuracy - Highest (Lowest) ±3°C (±5°C)
Testing Conditions 25°C (-40°C to -25°C)
Temperature Range - Operating -55°C to 150°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 130511-TMP04FT9Z
Family Name TMP04
Introduction Date October 23, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP04FT9Z CAD Model

Description

The TMP04FT9Z is a high-quality temperature sensor developed by Analog Devices Inc., a leading company in the semiconductor industry. This sensor is designed to offer precise temperature measurements and is ideal for a wide range of applications, including industrial control systems, environmental monitoring, medical equipment, and consumer electronics.

Key Features

  • Accuracy: The TMP04FT9Z provides accurate temperature readings with a minimal error margin, ensuring reliable performance for critical applications.
  • Range: This sensor is capable of measuring temperatures within a broad range, making it versatile for different environments and conditions.
  • Output: It features a digital output that can easily interface with microcontrollers and other digital systems, simplifying integration and data processing.
  • Power Efficiency: Designed with power conservation in mind, the TMP04FT9Z operates on low power, which is particularly beneficial for battery-powered devices.
  • Packaging: The sensor comes in a robust package that ensures its durability and longevity, even in harsh conditions.

Applications

The versatility of the TMP04FT9Z makes it suitable for a variety of applications. It can be used in:

  • Climate control systems for maintaining optimal environmental conditions.
  • Industrial processes where temperature monitoring is crucial for quality control.
  • Medical devices that require precise temperature measurements for accurate diagnostics and patient care.
  • Consumer electronics where thermal management is essential for device performance and safety.

Technical Specifications

Parameter Value Supply Voltage 3.3V to 5V Operating Temperature -40°C to +150°C Accuracy ±2°C Output Type Digital

In conclusion, the TMP04FT9Z from Analog Devices Inc. represents a reliable and efficient solution for temperature sensing needs across various industries. With its high accuracy, wide temperature range, and low power consumption, it offers an ideal choice for designers looking to incorporate temperature sensing into their systems.

You May Also Be Interested in

Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
Analog Devices Inc.
SENSOR TEMP ANLG VOLT TO-92-3
Lowest to $6.5292
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
ON Semiconductor
+-1C Remote and Local System Temperature Monitor | SENSOR DIGITAL 0C-100C 8SOIC
Lowest to $0.7041
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284
Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us
Analog Devices Inc.
SENSOR TEMP ANLG CURR TO-92-3
Lowest to $11.9185

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess