EN
  • EN
  • DE

SW06GP

Part No SW06GP
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW QUAD JFET ANLG SPST 16DIP / Circuit IC Switch 16-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Obsolete
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number SW06
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 680013-SW06GP
Ultra Librarian 3D Model Ultra Librarian SW06GP CAD Model

Description

The SW06GP is a cutting-edge product from Analog Devices Inc., designed to provide a robust solution for various applications requiring high-performance switching capabilities. This product is a testament to Analog Devices' commitment to delivering top-notch components that cater to the demanding needs of modern electronic systems. The SW06GP is characterized by its exceptional reliability, versatility, and efficiency, making it an ideal choice for designers and engineers alike.

Key Features

  • High Switching Speed: The SW06GP is engineered to operate with high switching speeds, which is crucial for applications that require rapid signal routing and fast transition times.
  • Low On-Resistance: This product boasts a low on-resistance, ensuring minimal signal attenuation and power loss, which is essential for maintaining signal integrity and energy efficiency.
  • Durable Construction: Built with the reliability that Analog Devices is known for, the SW06GP is constructed to withstand harsh conditions and provide consistent performance over its lifespan.
  • Versatile Operation: With its broad operating temperature range and flexible power supply requirements, the SW06GP can be integrated into a wide array of systems without the need for extensive modifications.

Applications

The SW06GP is suitable for a variety of applications, including but not limited to:

  • Communication systems that require reliable and fast switching
  • Test and measurement equipment where precision and repeatability are paramount
  • Automated test equipment (ATE) for industrial settings
  • Data acquisition systems that demand high-speed data handling

Technical Specifications

The SW06GP is designed to meet stringent technical specifications, ensuring compatibility and performance in a wide range of systems. For detailed specifications, designers and engineers are encouraged to consult the product datasheet provided by Analog Devices Inc.

Conclusion

In summary, the SW06GP from Analog Devices Inc. is an exemplary product that offers high-speed switching, low on-resistance, and durable construction. Its adaptability to various applications makes it a go-to component for those seeking a reliable switching solution. For more information or to request samples, visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess