EN
  • EN
  • DE

SSM4567ACBZ-R7

Part No SSM4567ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS D MONO 3.17W 19WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Amplifier IC 1-Channel (Mono) Class D 19-WLCSP (1.74x2.1)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 19-UFBGA, WLCSP
Case / Package 19-WLCSP (1.74x2.1)
Family Name SSM4567
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 505-SSM4567ACBZ-R7CT, SSM4567ACBZ-R7-ND, 505-SSM4567ACBZ-R7TR, 505-SSM4567ACBZ-R7DKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897727-SSM4567ACBZ-R7
Ultra Librarian 3D Model Ultra Librarian SSM4567ACBZ-R7 CAD Model

Description

The SSM4567ACBZ-R7 is a state-of-the-art audio amplifier produced by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to deliver superior audio quality with high efficiency, making it an ideal choice for a wide range of applications in consumer electronics, automotive audio systems, and professional audio equipment.

Key Features

  • High Efficiency: The SSM4567ACBZ-R7 features a class-D amplifier design, ensuring high power efficiency and reduced heat generation, which is critical for battery-powered devices.
  • Output Power: With its robust output, the amplifier can deliver up to 2 x 15 W into 4 ohms load, providing ample volume and clarity for most audio applications.
  • Advanced Audio Processing: The device incorporates sophisticated audio processing capabilities, including digital signal processing (DSP) for enhanced audio performance and customization.
  • Low Distortion: It offers low harmonic distortion and noise (THD+N), which ensures a clear and accurate sound reproduction, maintaining the integrity of the audio signal.
  • Compact Size: The SSM4567ACBZ-R7 comes in a compact package that allows for easy integration into space-constrained designs.

Applications

  • Portable and wireless speakers
  • Home theater systems
  • Automotive audio systems
  • Smartphones and tablets
  • Professional audio equipment

Technical Specifications

Parameter Value
Amplifier Class Class D
Output Power 2 x 15 W (4 ohms)
THD+N Low
Package Compact

The SSM4567ACBZ-R7 from Analog Devices Inc. is a versatile and powerful audio solution. Its combination of high efficiency, low distortion, and advanced features make it an excellent choice for designers looking to create high-quality audio experiences in their products.

You May Also Be Interested in

Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
Lowest to $4.0541
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0052 $60.1040
47+ $2.4658 $115.8926
73+ $2.3888 $174.3824
100+ $2.3118 $231.1800
130+ $2.2347 $290.5110
173+ $2.0035 $346.6055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess