EN
  • EN
  • DE

SSM2932ACBZ-R7

Part No SSM2932ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS G STER 85MW 16WLCSP / Amplifier IC Headphones, 2-Channel (Stereo) Class G 16-WLCSP (1.64x1.64)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Type Class G
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 85mW x 1 @ 16Ohm, 45mW x 2 @ 32Ohm
Voltage - Supply 2.5V ~ 3.6V
Features Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 16-WLCSP (1.64x1.64)
Package / Case 16-UFBGA, WLCSP
Base Product Number SSM2932
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 935073-SSM2932ACBZ-R7
Ultra Librarian 3D Model Ultra Librarian SSM2932ACBZ-R7 CAD Model

Description

The SSM2932ACBZ-R7 is a high-quality audio amplifier produced by Analog Devices Inc., a company renowned for its precision engineering and innovative design in the field of semiconductor technology. This particular model is a testament to the company's commitment to providing audio solutions that deliver superior sound quality and reliability.

Key Features and Benefits

  • High-Efficiency Class-D Operation: The SSM2932ACBZ-R7 utilizes Class-D amplifier technology, which is known for its high efficiency and low heat dissipation. This makes it an ideal choice for battery-powered applications where power conservation is crucial.
  • Superior Audio Performance: With a focus on audio fidelity, this amplifier is designed to deliver a clean and clear sound with minimal distortion, ensuring an excellent listening experience for end-users.
  • Compact Form Factor: The small size of the SSM2932ACBZ-R7 makes it perfect for space-constrained applications. Its compact design allows for easy integration into various electronic devices without compromising on performance.
  • Integrated Protection Circuits: To safeguard the amplifier and the speakers it drives, the SSM2932ACBZ-R7 comes with built-in protection circuits. These include over-temperature protection, under-voltage lockout, and short-circuit protection, contributing to the longevity of the product and connected components.
  • Flexible Supply Voltage: The device operates over a wide supply voltage range, accommodating different power requirements and making it versatile for use in a multitude of audio applications.

Applications

The SSM2932ACBZ-R7 is suited for a variety of applications where high-quality audio amplification is needed. Some common uses include:

  • Portable and wireless speakers
  • Smartphones and tablets
  • Home entertainment systems
  • Multimedia docking stations
  • Public address systems

In summary, the SSM2932ACBZ-R7 from Analog Devices Inc. is an excellent choice for designers and manufacturers looking for a high-performance audio amplifier that combines efficiency, sound quality, and a small footprint. Whether for personal, commercial, or industrial applications, this amplifier stands out as a reliable and versatile component in any audio solution.

You May Also Be Interested in

Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
Lowest to $4.0541

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0752 $59.1360
135+ $0.8823 $119.1105
205+ $0.8547 $175.2135
280+ $0.8271 $231.5880
365+ $0.7996 $291.8540
485+ $0.7168 $347.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess