EN
  • EN
  • DE

ACPM-1103-TR1G

Part No ACPM-1103-TR1G
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case QFN
Manufacturer AVAGO TECHNOLOGIES LIMITED
Manufacturer Homepage www.avagotech.com
Win Source Part Number 717422-ACPM-1103-TR1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACPM-1103-TR1G CAD Model

Description

The ACPM-1103-TR1G is a highly integrated multimode multiband (MMMB) Front-End Module (FEM) designed for cellular applications. Manufactured by Avago Technologies (now Broadcom), this FEM supports multiple frequency bands and modes, optimizing performance in mobile devices.

Applications:

  • Cellular Handsets: Used in smartphones and feature phones to provide RF front-end functionality.
  • Mobile Devices: Integrated into tablets and other mobile communication devices.
  • Wireless Communication Systems: Employed in systems requiring efficient signal amplification and filtering.

Features:

  • Multiband Support: Operates across multiple frequency bands including GSM, WCDMA, and LTE.
  • High Integration: Incorporates a power amplifier (PA), filters, and switches in a single module.
  • Low Insertion Loss: Minimizes signal attenuation for improved receiver sensitivity.
  • High Linearity: Ensures minimal signal distortion during transmission.
  • Compact Size: Small form factor suitable for space-constrained mobile devices.
  • Integrated Coupler: Includes an integrated coupler for power detection and control.

Benefits:

  • Improved RF Performance: Enhances signal strength and quality, leading to better call quality and data speeds.
  • Reduced BOM Cost: Integration of multiple components reduces the number of external components required.
  • Simplified Design: Easier integration into mobile devices due to the module's compact size and high level of integration.
  • Lower Power Consumption: Optimizes power usage for extended battery life in mobile devices.
  • Enhanced Reliability: Designed for robust performance in demanding mobile environments.

Additional Details:

The ACPM-1103-TR1G typically operates with a supply voltage of 3.0 to 5.0V and is available in a surface-mount package. Its high linearity ensures compliance with stringent regulatory requirements. Detailed specifications, including gain, noise figure, and isolation, are available in the product datasheet provided by Broadcom.

This FEM is crucial for modern mobile devices, ensuring efficient and reliable wireless communication across various frequency bands and modes.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Molex, LLC
FPC Connector
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 569 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess