EN
  • EN
  • DE

SSM2602CPZ

Part No SSM2602CPZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Category Integrated Circuits(ICs)
Family Interface - CODECs
Win Source Part Number 192850-SSM2602CPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSM2602CPZ CAD Model

Description

Introducing the SSM2602CPZ Audio Codec from Analog Devices Inc.

The SSM2602CPZ is a high-quality audio codec designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This codec is a compact, integrated solution that offers exceptional sound quality and is perfect for a wide range of audio applications.

With its 24-bit DAC (Digital-to-Analog Converter) and ADC (Analog-to-Digital Converter), the SSM2602CPZ delivers pristine audio conversion, ensuring that your audio is both clear and accurate. The device supports sample rates up to 96 kHz, providing high-fidelity audio for both playback and recording. This makes it an ideal choice for professional audio equipment, consumer electronics, and portable audio devices.

Key Features:

  • High-Performance Audio: The SSM2602CPZ offers 98 dB signal-to-noise ratio (SNR) for DACs and 90 dB SNR for ADCs, ensuring high-quality audio playback and recording.
  • Flexible Sample Rates: With support for sample rates from 8 kHz to 96 kHz, this codec can handle a broad spectrum of audio content.
  • Low Power Consumption: The device is designed for power-sensitive applications, with low power consumption modes that extend battery life in portable devices.
  • Integrated Headphone Amplifier: An on-chip headphone amplifier provides ample power for driving a wide range of headphones.
  • Programmable Microphone Preamp: The codec includes a programmable input gain amplifier for the microphone input, catering to various microphone types and recording conditions.
  • Multiple Interfaces: It features an I²S-compatible serial data port that allows easy integration with most digital audio equipment.

The SSM2602CPZ comes in a compact 28-lead TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, making it suitable for both commercial and industrial environments.

Whether you are designing a sophisticated digital audio workstation, a compact portable media player, or high-end consumer audio systems, the SSM2602CPZ by Analog Devices Inc. is a versatile and dependable choice that will enhance the audio experience for your users.

You May Also Be Interested in

AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
Need more? Email Us
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
Lowest to $2.4359

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess